Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 30 Ohm (Typ)
Operating Supply Voltage 2.5 V ~ 5 V
Dual Voltage Supply ±2.5 V ~ 5 V
-3db Bandwidth 140MHz
Features Diode Bridge, Programmable Bias Current
Operating Temperature Range 0°C ~ 70°C (TA)
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 1275118-TX810IRHHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TX810
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TX810IRHHT CAD Model

Description

The TX810IRHHT is a state-of-the-art integrated circuit from Texas Instruments, designed for precision and efficiency in a wide range of applications. This high-performance product is part of Texas Instruments' commitment to providing innovative solutions for the electronics industry.

Key Features

  • High Precision: The TX810IRHHT offers exceptional accuracy, making it ideal for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Versatility: The TX810IRHHT is versatile enough to be used in various applications, including industrial, automotive, and consumer electronics.
  • Robust Design: Built to withstand harsh environments, the TX810IRHHT is robust and reliable, ensuring long-term performance and stability.
  • Advanced Technology: Incorporating the latest technological advancements from Texas Instruments, this product delivers top-notch functionality and performance.

Applications

The TX810IRHHT is suitable for a wide array of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and precision.
  • Industrial automation and control systems.
  • Consumer electronics where compact size and efficiency are necessary.
  • Portable devices where power consumption is critical.

Technical Specifications

For engineers and designers looking to integrate the TX810IRHHT into their systems, detailed technical specifications are available in the product datasheet. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the design-in process.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TX810IRHHT is no exception. Customers can expect full support from Texas Instruments, including technical assistance, application support, and a comprehensive warranty for the product.

You May Also Be Interested in

PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $41.2755
ECAD model for PEX8618-BA50BC
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Lowest to $1.0135
ECAD model for TS3V340DRG4
Diodes Incorporated
IC ETHERNET SWITCH QUAD 16SOIC / Analog Multiplexer Quad 2:1 16-Pin SOIC N Tube
Lowest to $1.4305
ECAD model for PI5L200WE
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
ECAD model for MAX4598CWP+
dioo
3:1 USB2.0 High-Speed USB Switch
Lowest to $0.5667
ECAD model for DIO3303LN12
Broadcom Limited
PCI INT IC 32 LN 12 PRT EXP GEN
Lowest to $67.7704
ECAD model for PEX8632-BB50RBC F
Texas Instruments
QUAD SPDT WIDE-BANDWIDTH LAN SWITCH WITH LOW ON-STATE RESISTANCE
Need more? Email Us
ECAD model for TS5L100PWRG4
Maxim Integrated
USB Host Charger Identification Analog Switches 2mm x 2mm, 8-Pin TDFN Package
Lowest to $4.2466
ECAD model for MAX14566AEETA
STMicroelectronics
High bandwidth switch with 20- to 10-bit MUX/DEMUX
Need more? Email Us
ECAD model for ST3DV520A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9448 $85.8896
3+ $35.2368 $105.7104
5+ $34.1356 $170.6780
7+ $33.0345 $231.2415
8+ $31.9333 $255.4664
11+ $28.6299 $314.9289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention