EN
  • EN
  • DE

TWL6040A3ZQZR

Part No TWL6040A3ZQZR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description TWL6040 8-Channel Low-Power Audio Codec for Portable Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Data Interface I2C
Number of ADCs / DACs 2 / 4
Sigma Delta No
Operating Supply Voltage 2.1V
Voltage - Supply, Digital 1.8V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 120-VFBGA
Manufacturer Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 1275079-TWL6040A3ZQZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TWL6040
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TWL6040A3ZQZR CAD Model

Description

Introducing the TWL6040A3ZQZR Audio Codec by Texas Instruments

The TWL6040A3ZQZR is a high-performance, low-power audio codec designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced audio solution is specifically crafted to meet the demanding requirements of portable multimedia devices, offering an exceptional audio experience for both playback and recording functionalities.

At the heart of the TWL6040A3ZQZR lies an integrated stereo audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter), which provide superb sound quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD). The codec supports a variety of audio interfaces and formats, making it a versatile choice for designers and manufacturers of smartphones, tablets, digital cameras, and other portable electronics.

The device boasts a flexible input and output configuration, including four differential microphone inputs and multiple stereo headphone outputs, allowing for a wide range of audio setups. Additionally, the TWL6040A3ZQZR features a programmable digital signal processor (DSP) that enables advanced audio processing and effects, enhancing the overall user experience.

Energy efficiency is a key attribute of the TWL6040A3ZQZR, with its low-power consumption design ensuring extended battery life for portable devices. This is particularly important in today's mobile-centric world, where users expect long-lasting performance without compromising on audio quality.

Integration is straightforward thanks to the codec's I2C control interface, which simplifies communication between the TWL6040A3ZQZR and the host processor. The device also supports multiple clocking schemes and has a built-in PLL (Phase-Locked Loop), providing flexible clocking options and easy synchronization with the rest of the system.

Encased in a compact 120-ball BGA (Ball Grid Array) package, the TWL6040A3ZQZR is designed for space-constrained applications without sacrificing functionality or performance. Its robust design ensures reliable operation across a variety of environmental conditions, making it a dependable choice for any high-quality audio application.

Overall, the TWL6040A3ZQZR from Texas Instruments is a state-of-the-art audio codec that delivers exceptional audio quality, advanced features, and low power consumption, making it an ideal solution for the next generation of portable multimedia devices.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $31.7218
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4021 $54.0210
23+ $4.4325 $101.9475
35+ $4.2940 $150.2900
49+ $4.1555 $203.6195
63+ $4.0170 $253.0710
84+ $3.6014 $302.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess