EN
  • EN
  • DE

TWL6040A2

Part No TWL6040A2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TWL6040 8-Channel Low-Power Audio Codec for Portable Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275077-TWL6040A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWL6040A2 CAD Model

Description

The TWL6040A2 is a high-fidelity, low-power audio codec from the renowned semiconductor manufacturer Texas Instruments (TI). This versatile integrated circuit is designed to deliver exceptional audio performance for a wide range of consumer electronics, including smartphones, tablets, and portable media players.

Key Features

  • High-Quality Audio: The TWL6040A2 boasts an advanced audio architecture that provides crystal-clear sound, making it ideal for applications requiring superior audio quality.
  • Low Power Consumption: Engineered for efficiency, the codec maximizes battery life through its low-power operation, ensuring longer playback times for portable devices.
  • Multiple Audio Interfaces: It supports various audio interfaces, including I2S, TDM, and PDM, providing flexibility for system designers to integrate the codec into a diverse range of products.
  • Integrated Microphone Support: With built-in support for multiple microphones, the TWL6040A2 enables noise cancellation and beamforming capabilities, enhancing voice capture for calls and voice commands.

Technical Specifications

  • Signal-to-Noise Ratio (SNR): >100 dB
  • Total Harmonic Distortion (THD):
  • Sample Rate Support: Up to 192 kHz
  • Integrated Headphone Amplifier
  • Programmable Audio Processing

The TWL6040A2 also features a programmable digital signal processor (DSP) for advanced audio processing, which allows for customization of audio algorithms to fit specific application needs. This level of programmability, combined with its high-quality audio path, makes the TWL6040A2 a flexible and powerful solution for delivering top-notch audio experiences.

Applications

Given its robust feature set, the TWL6040A2 is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets
  • Home Audio Systems
  • Automotive Infotainment

Whether you're designing the next generation of portable audio devices or looking to enhance the sound quality of existing products, the Texas Instruments TWL6040A2 offers a blend of performance, efficiency, and flexibility to meet your audio codec needs.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3831 $50.7465
37+ $2.7758 $102.7046
56+ $2.6891 $150.5896
77+ $2.6024 $200.3848
100+ $2.5156 $251.5600
134+ $2.2554 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess