EN
  • EN
  • DE

TWL6040

Part No TWL6040
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-CHANNEL HIGH_QUALITY LOW-POWER AUDIO CODEC FOR PORTABLE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275076-TWL6040
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6040 CAD Model

Description

Product Overview: TWL6040 from Texas Instruments

The TWL6040 from Texas Instruments is a cutting-edge audio codec designed to deliver high-quality sound with low power consumption, making it an ideal solution for a wide range of audio applications. This advanced codec integrates a multitude of features that cater to the needs of mobile phones, tablets, and other portable audio devices.

Key Features

  • High-Quality Audio: The TWL6040 boasts a 90-dB signal-to-noise ratio (SNR), ensuring crystal-clear audio playback and recording. It supports 24-bit audio and has a sampling rate of up to 192 kHz, accommodating high-resolution audio formats.
  • Low Power Consumption: Designed with energy efficiency in mind, the TWL6040 offers a low-power mode that significantly reduces battery drain, making it perfect for portable devices.
  • Multi-channel Support: It features multiple audio interfaces, including stereo DACs (Digital-to-Analog Converters) and ADCs (Analog-to-Digital Converters), providing flexibility for various audio input and output configurations.
  • Integrated Microphone Bias: The codec includes an integrated microphone bias circuit, simplifying the design process for systems that incorporate microphone inputs.
  • Flexible Audio Routing: With its advanced audio routing capabilities, the TWL6040 can manage complex audio signal paths, which is essential for devices that require simultaneous playback and recording functions.

Applications

The TWL6040 is versatile and can be used in an array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Audio Accessories
  • Other Devices Requiring High-Quality Audio Processing

Technical Specifications

For detailed technical specifications, developers and engineers can refer to the comprehensive datasheet provided by Texas Instruments. The datasheet offers in-depth information about the TWL6040's electrical characteristics, pin configurations, and application circuits, ensuring a smooth integration into various designs.

In conclusion, the TWL6040 from Texas Instruments stands out as a robust audio codec that combines superior sound quality with power efficiency, making it an excellent choice for developers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8617 $54.8936
18+ $5.6302 $101.3436
28+ $5.4542 $152.7176
38+ $5.2783 $200.5754
49+ $5.1023 $250.0127
66+ $4.5745 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess