EN
  • EN
  • DE

EPF8820ARI208-4

Part No EPF8820ARI208-4
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPF8820ARI208-4 Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 8000
Number of Logic Blocks (LABs) 672
RoHS Non-Compliant
Win Source Part Number 1012987-EPF8820ARI208-4
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF8820ARI208-4 CAD Model

Description

The EPF8820ARI208-4 is a Programmable Logic Device (PLD) from Intel's FLEX 8000 family. It's a high-density, erasable programmable logic device offering a flexible architecture for implementing a wide range of digital logic functions.

Applications

  • Address Decoders
  • State Machines
  • Peripheral Controllers
  • Digital Signal Processing (DSP)
  • Communication Interfaces
  • Custom Logic Circuits

Features

  • 8,000 Usable Gates
  • 208-Pin RQFP Package
  • Erasable Programmable Technology
  • High-Speed Performance
  • Flexible Architecture
  • On-Chip JTAG Boundary Scan Testing

Benefits

  • Allows for the implementation of complex digital logic functions in a single device.
  • Reduces board space and component count compared to discrete logic solutions.
  • Provides design flexibility, allowing for easy modification and updates.
  • High-speed performance enables use in demanding applications.
  • On-chip JTAG testing simplifies debugging and verification.

Additional Details

The EPF8820ARI208-4 utilizes erasable programmable read-only memory (EPROM) technology, which allows the device to be reprogrammed multiple times. The device is programmed using industry-standard programming tools. It features a hierarchical interconnect structure, which allows for efficient routing of signals within the device. The device operates on a 5V power supply.

The FLEX 8000 architecture consists of logic array blocks (LABs), each containing multiple logic elements (LEs). The LABs are interconnected by a programmable interconnect array (PIA). The LEs can be configured to implement a variety of logic functions, such as AND, OR, XOR, and flip-flops.

This device is well-suited for a variety of applications where flexibility, performance, and programmability are important. Its high gate count and flexible architecture make it a powerful tool for implementing custom digital logic circuits.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess