EN
  • EN
  • DE

TWL6032A1B8YFFR

Part No TWL6032A1B8YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR/BATT MGMT 155DSBGA / Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 20µA
Voltage - Supply 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 155-UFBGA, DSBGA
Supplier Device Package 155-DSBGA (5.21x5.36)
Base Product Number TWL603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TWL6032A1B8YFFR-ND
Standard Package 3,000
Win Source Part Number 970543-TWL6032A1B8YFFR
Ultra Librarian 3D Model Ultra Librarian TWL6032A1B8YFFR CAD Model

Description

The TWL6032A1B8YFFR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the power requirements of modern mobile devices such as smartphones, tablets, and other handheld electronics. This advanced chip offers a comprehensive solution for power supply management and battery charging, ensuring efficient operation and extended battery life for the end user's device.

Key Features

  • Multiple Power Rails: The TWL6032A1B8YFFR provides several independent voltage rails to power various components within a device, including the processor, memory, and peripherals.
  • Integrated Battery Charger: It features an integrated battery charger with support for various battery technologies, enabling fast and efficient charging of the device's battery.
  • Smart Power Control: The PMIC includes smart power control functions that optimize power usage based on the device's operational state, reducing power consumption when possible.
  • Programmable Voltage Settings: Programmable voltage settings allow for fine-tuning of power levels to meet the specific needs of different system components, ensuring optimal performance.

Applications

The TWL6032A1B8YFFR is suitable for a wide range of applications, especially where efficient power management is critical. Its versatility makes it an ideal choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Other Battery-Powered Devices

Technical Specifications

The TWL6032A1B8YFFR is engineered with precision and includes the following technical specifications:

  • Manufacturer: Texas Instruments
  • Product Category: Power Management ICs
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: VQFN-98
  • Operating Temperature Range: Specified by Manufacturer

For detailed information, datasheets, and technical support, customers should visit the Texas Instruments website or contact an authorized distributor. The TWL6032A1B8YFFR represents Texas Instruments' commitment to providing innovative and reliable power management solutions to the electronics industry.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess