EN
  • EN
  • DE

TWL3025BGQW

Part No TWL3025BGQW
Manufacturer Texas Instruments
Catalog Specialized ICs
Description TI-WCBU IOTA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 901566-TWL3025BGQW
Ultra Librarian 3D Model Ultra Librarian TWL3025BGQW CAD Model

Description

The TWL3025BGQW is a cutting-edge integrated circuit from Texas Instruments, designed for high-performance power management applications. This sophisticated component is engineered to meet the demanding needs of modern electronic devices, providing efficient and reliable power regulation. Its compact design and advanced features make it an ideal solution for a wide range of products, including smartphones, tablets, and other portable electronics.

Key Features

  • High Integration: The TWL3025BGQW integrates multiple power management functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Efficiency: With its advanced power conversion technology, this IC offers high efficiency, which is crucial for extending battery life in portable devices.
  • Versatility: The device supports a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Programmability: Users can program the TWL3025BGQW to meet specific application requirements, providing greater flexibility and optimization for different use cases.
  • Protection Features: The IC includes multiple protection features such as overcurrent, overvoltage, and thermal protection, ensuring the safety and longevity of the end product.

Applications

The TWL3025BGQW is designed for a broad array of applications that require efficient power management. Its versatility makes it suitable for:

  • Portable consumer electronics
  • Smartphones and tablets
  • Wireless communication devices
  • Power banks and portable chargers
  • Internet of Things (IoT) devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TWL3025BGQW is no exception. Manufactured to stringent standards, this product is designed to perform consistently over a wide range of temperatures and operating conditions. Customers can trust in the durability and performance of this power management IC for their critical applications.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6557 $54.6228
9+ $11.2047 $100.8423
14+ $10.8546 $151.9644
20+ $10.5044 $210.0880
25+ $10.1543 $253.8575
33+ $9.1038 $300.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess