EN
  • EN
  • DE

TWL1200IPFBRQ1

Part No TWL1200IPFBRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description SDIO, UART, AND AUDIO VOLTAGE-TRANSLATION TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 4
Voltage - VCCA 1.1V ~ 3.6V
Voltage - VCCB 1.1V ~ 3.6V
Output Type Open Drain
Data Rate 60Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Audio, SIM Card Interface, UART
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TWL1200
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1275070-TWL1200IPFBRQ1
Manufacturer Homepage www.ti.com
Family Name TWL1200-Q1
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL1200IPFBRQ1 CAD Model

Description

The TWL1200IPFBRQ1 is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is engineered to provide reliable and efficient power supply solutions, ensuring optimal performance of electronic systems in challenging environments.

Key Features

  • Advanced Power Management: The TWL1200IPFBRQ1 offers an array of power management features, including multiple regulated voltage rails that are essential for powering complex automotive systems.
  • Robust Design: Designed with the automotive industry in mind, this PMIC meets the AEC-Q100 standard for automotive quality, ensuring high reliability and performance under extreme conditions.
  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it versatile for various automotive power systems.
  • High Efficiency: With its focus on energy efficiency, the TWL1200IPFBRQ1 helps to reduce power consumption and heat generation, leading to longer system life and better fuel economy in automotive applications.
  • Integrated Safety Features: The PMIC includes a suite of safety features such as overvoltage, undervoltage, and overtemperature protection, which are critical for ensuring the safety and reliability of automotive electronics.

Applications

The TWL1200IPFBRQ1 is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics and Connectivity Solutions

In addition to its automotive uses, this PMIC can also be employed in industrial settings where robust power management is required.

Product Specifications

Parameter Value Input Voltage Range 2.7V to 5.5V Operating Temperature -40°C to +125°C Quality Standards AEC-Q100 Package MicroStar Junior BGA

For more detailed specifications and application support, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4626 $51.1910
75+ $1.3701 $102.7575
115+ $1.3238 $152.2370
165+ $1.2312 $203.1480
215+ $1.1849 $254.7535
265+ $1.1387 $301.7555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess