EN
  • EN
  • DE
  • IT

TWL1103PBSR

Part No TWL1103PBSR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC V-B AUDIO PROCESSOR 32-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series VBAP™
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number TWL110
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383743-TWL1103PBSR
Ultra Librarian 3D Model Ultra Librarian TWL1103PBSR CAD Model

Description

Introducing the TWL1103PBSR from Texas Instruments

The TWL1103PBSR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' extensive portfolio of power management devices, which are renowned for their reliability, performance, and innovation. The TWL1103PBSR is specifically engineered to meet the rigorous demands of modern electronic systems, providing efficient power regulation and a host of features that enhance system stability and functionality.

Key Features

  • Highly Integrated Solution: The TWL1103PBSR combines multiple functions in a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Power Management: With its sophisticated power control capabilities, this device ensures optimal power distribution and energy efficiency, which is crucial for battery-powered applications.
  • Versatile Applications: Suitable for a wide range of uses, the TWL1103PBSR can be implemented in consumer electronics, automotive systems, industrial controls, and more.
  • Robust Protection Features: The device includes over-current, over-voltage, under-voltage, and thermal protection circuits to safeguard the system against potential damage from electrical anomalies.

Technical Specifications

  • Package: The TWL1103PBSR is offered in a compact, surface-mount package that is designed to fit into space-constrained applications while providing excellent thermal performance.
  • Operating Temperature: This IC is capable of operating over a wide temperature range, ensuring reliability and performance even in extreme conditions.
  • Quality and Reliability: As with all Texas Instruments products, this device is manufactured to high-quality standards and has undergone rigorous testing to ensure its reliability over time.

The TWL1103PBSR represents Texas Instruments' commitment to innovation and excellence in power management technology. Its integration of multiple features and protections into a single chip makes it a valuable component for designers looking to optimize their power systems while maintaining a high level of safety and efficiency. Whether for personal electronics or industrial machinery, the TWL1103PBSR is a versatile solution that can help drive forward the capabilities of your electronic designs.

You May Also Be Interested in

Infineon Technologies
ARCOFI AUDIO RINGING CODEC / Audio Channel
Need more? Email Us
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454
Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.5157
Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $18.2799
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $2.3725
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0210 $56.2940
34+ $3.2994 $112.1796
53+ $3.1963 $169.4039
73+ $3.0931 $225.7963
94+ $2.9901 $281.0694
126+ $2.6807 $337.7682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess