EN
  • EN
  • DE

MAX9776ESAMPL+T

Part No MAX9776ESAMPL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216095-MAX9776ESAMPL+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9776ESAMPL+T CAD Model

Description

Maxim Integrated's MAX9776ESAMPL+T Audio Amplifier

The MAX9776ESAMPL+T is a state-of-the-art audio amplifier from Maxim Integrated, designed to provide high-quality sound amplification in a compact and efficient package. This audio amplifier is an ideal solution for portable and space-constrained applications due to its small footprint and low power consumption.

At the heart of the MAX9776ESAMPL+T is a mono, 1.4W, Class AB audio power amplifier which offers a high level of audio performance with low distortion. This makes the amplifier perfect for use in mobile phones, PDAs, portable media players, and other devices where superior audio quality is desired without compromising on battery life.

The device operates from a 2.7V to 5.5V supply voltage, providing designers with flexibility in various system designs. It also features a high 85dB PSRR (Power Supply Rejection Ratio) which minimizes noise and interference from fluctuating power supplies, ensuring a clear and stable audio output.

The MAX9776ESAMPL+T comes with a comprehensive set of features that enhance its performance and usability. These include a low 0.02% THD+N (Total Harmonic Distortion plus Noise), a click-and-pop suppression mechanism that reduces noise during turn-on and turn-off transitions, and a shutdown mode that significantly reduces power consumption when the amplifier is not in use.

Additionally, the device offers a differential inputs option which improves noise rejection and increases system robustness against external interference. For volume control, the amplifier integrates a digital volume control, which can be adjusted through an I²C-compatible interface, providing precise control over the audio output.

The MAX9776ESAMPL+T is available in a small 16-pin TQFN package, which is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet international standards. With its advanced features and compact design, the MAX9776ESAMPL+T from Maxim Integrated is an excellent audio amplification solution for next-generation electronic devices.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $0.2021
Omron
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7119 $61.6952
19+ $6.3282 $120.2358
29+ $6.1307 $177.7903
39+ $5.9321 $231.3519
51+ $5.7346 $292.4646
68+ $5.1421 $349.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess