EN
  • EN
  • DE

TVS3300YZFR

Part No TVS3300YZFR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description 33V PRECISION SURGE PROTECTION C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Clamping 33V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number TVS3300
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851255-TVS3300YZFR
Ultra Librarian 3D Model Ultra Librarian TVS3300YZFR CAD Model

Description

Introducing the TVS3300YZFR from Texas Instruments

The TVS3300YZFR is a state-of-the-art transient voltage suppression (TVS) diode designed by the renowned electronics manufacturer Texas Instruments (TI). This robust component is engineered to protect sensitive electronic circuits from voltage spikes and transients, ensuring the reliability and longevity of a wide range of applications.

Key Features:

  • High Surge Protection: The TVS3300YZFR offers exceptional surge protection capabilities, with the ability to handle high transient voltage spikes efficiently, safeguarding your circuits from potential damage.
  • Precision Clamp Voltage: This device features a precise clamp voltage that activates during voltage transients, providing a reliable and consistent response to overvoltage events.
  • Low Operating Voltage: With a low operating voltage range, the TVS3300YZFR is suitable for a variety of low-voltage applications, making it a versatile choice for designers.
  • Compact Package: Housed in a small-footprint package, this TVS diode is ideal for space-constrained applications, allowing for greater design flexibility.

Applications:

The TVS3300YZFR is designed for use in a multitude of environments and applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Quality and Reliability:

As with all Texas Instruments products, the TVS3300YZFR is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial use. TI's commitment to quality and reliability means that you can integrate this TVS diode into your designs with confidence, knowing that it will perform as expected, even under challenging conditions.

Technical Specifications:

The TVS3300YZFR boasts impressive technical specifications, including fast response times to transient events and a low clamping voltage. Its operating temperature range ensures stability across various environmental conditions, making it a reliable choice for critical applications. For detailed technical information, designers should refer to the official Texas Instruments datasheet.

Whether you're designing consumer electronics or industrial machinery, the TVS3300YZFR from Texas Instruments provides the protection your circuits need against voltage transients, ensuring your products operate smoothly and reliably.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3464 $50.2280
355+ $0.2842 $100.8910
545+ $0.2754 $150.0930
755+ $0.2665 $201.2075
975+ $0.2576 $251.1600
1,300+ $0.2310 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess