EN
  • EN
  • DE

LTC4120EUD-4.2#PBF

Part No LTC4120EUD-4.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description LTC4120/LTC4120-4.2 - Wireless Power Receiver and 400mA Buck Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Pack Voltage 4.2 V
Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Charge Current 400 mA
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Min Supply Voltage 12.5 V
Nominal Input Voltage 40 V
Number of Cells 1
Number of Outputs 1
Number of Pins 16
Output Voltage 4.2 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072489-LTC4120EUD-4.2#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4120EUD-4.2#PBF CAD Model

Description

Product Overview: LTC4120EUD-4.2#PBF

The LTC4120EUD-4.2#PBF is a sophisticated wireless power receiver and battery charger component designed by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to facilitate seamless wireless charging for small form factor applications and portable devices, eliminating the need for traditional wired charging connections.

Key Features

  • Wireless Power Receiver: The LTC4120EUD-4.2#PBF efficiently receives power wirelessly from a compatible transmitter, leveraging inductive coupling to charge batteries without physical connectors.
  • Dynamic Harmonization Control: This innovative feature adjusts the resonant frequency of the receiver to optimize power transfer from the transmitter, ensuring efficient charging and reduced energy loss.
  • Battery Charger: It includes an integrated float voltage feedback control that charges a single-cell Li-Ion battery to a precise 4.2V, providing a safe and reliable energy source for your devices.
  • PowerPath Control: The device can simultaneously manage power flow between the battery and the load, ensuring uninterrupted operation even when the battery is being charged.
  • Programmable Charge Current: Users can set the charge current according to the specific needs of their application, providing flexibility and customization for a variety of battery sizes and chemistries.

Applications

The LTC4120EUD-4.2#PBF is ideal for a wide range of wireless charging applications. It is particularly well-suited for medical devices, handheld instruments, and wearable technology where the convenience of wireless charging can significantly enhance the user experience and device reliability.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC4120EUD-4.2#PBF is built to meet the highest standards. It is packaged in a compact 16-lead QFN package, making it suitable for space-constrained applications while ensuring robust performance and longevity.

Ordering Information

The product is available with the part number LTC4120EUD-4.2#PBF and can be ordered through Analog Devices Inc. or its authorized distributors. For detailed specifications, application notes, and further information, please refer to the official product datasheet or contact support.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess