EN
  • EN
  • DE

ADC122S051CIMM/NOPB

Part No ADC122S051CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2 Channel, 200 ksps to 500 ksps 12-Bit A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1139800-ADC122S051CIMM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADC122S051
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC122S051CIMM/NOPB CAD Model

Description

Product Overview: ADC122S051CIMM/NOPB

The ADC122S051CIMM/NOPB is a high-performance, dual-channel, 12-bit Analog-to-Digital Converter (ADC) from Texas Instruments. This precision ADC is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it an excellent choice for a wide array of applications, including portable devices where power efficiency is crucial.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for high-precision measurements.
  • Sampling Rate: With a sampling rate of up to 500 kSPS (kilo samples per second), the ADC122S051CIMM/NOPB is capable of converting analog signals at a high speed, suitable for real-time data processing applications.
  • Dual Channels: It features two independent input channels that can be sampled sequentially, allowing for the monitoring of two separate signals simultaneously, which is beneficial for multi-sensor systems.
  • Low Power Consumption: This ADC is optimized for low power consumption, with a typical operating current of just 1.1 mA, contributing to the energy efficiency of the overall system.
  • Interface: The device includes a Serial Peripheral Interface (SPI), which facilitates easy integration with microcontrollers and digital systems.

Applications

The ADC122S051CIMM/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Reliability and Packaging

This ADC is offered in an 8-pin VSSOP (Very-Thin Shrink Small Outline No-Lead) package, ensuring a compact footprint on the PCB. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Additionally, the ADC122S051CIMM/NOPB is characterized for operation from -40°C to +105°C, ensuring reliable performance across a wide range of temperatures.

Conclusion

Overall, the ADC122S051CIMM/NOPB from Texas Instruments is an excellent choice for designers looking for a high-speed, dual-channel ADC with low power consumption and a small package size. Its robust feature set and operational reliability make it a go-to component for precision analog-to-digital conversion in both simple and complex electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0956 $53.2428
30+ $3.3605 $100.8150
47+ $3.2555 $153.0085
64+ $3.1505 $201.6320
83+ $3.0455 $252.7765
110+ $2.7304 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess