EN
  • EN
  • DE

TVP5147PFP

Part No TVP5147PFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO DECODER 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Decoder
Applications LCD TV/Monitor
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 035445-TVP5147PFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5147PFP CAD Model

Description

The TVP5147PFP from Texas Instruments is a high-quality, low-power NTSC/PAL/SECAM video decoder that converts analog signals into digital formats. It is designed to meet the demanding requirements of video capture and playback in various multimedia applications. The TVP5147PFP is housed in a 80-TQFP (PFP) package, making it suitable for space-constrained designs.

Key Features

  • Multi-Format Support: This decoder supports NTSC, PAL, and SECAM video formats, providing versatile functionality for a wide range of video applications.
  • Advanced Decoding: With its 10-bit ADC and 5-line comb filter, the TVP5147PFP delivers high-quality video decoding, reducing cross-color and cross-luminance artifacts.
  • Flexible Video Outputs: The device can output digital video in multiple formats, including ITU-R BT.656, making it compatible with various digital processors and displays.
  • Macrovision Detection: The decoder is equipped with Macrovision copy protection detection, ensuring compliance with content protection standards.
  • Programmable Video Output: Users can program the video output to match specific system requirements, enhancing compatibility and flexibility.
  • Low Power Consumption: The TVP5147PFP is designed for low power operation, making it ideal for portable and battery-powered devices.

Applications

The TVP5147PFP is suitable for a variety of applications including:

  • Digital video recorders (DVRs)
  • Set-top boxes
  • Video conferencing systems
  • Surveillance systems
  • Automotive infotainment

Technical Specifications

Parameter Value Supply Voltage 1.8V, 3.3V Operating Temperature -40°C to +85°C Package Type 80-TQFP (PFP) Resolution 10-bit ADC

For detailed technical specifications and application notes, please refer to the official Texas Instruments TVP5147PFP datasheet and product documentation.

You May Also Be Interested in

NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
Digital video encoder
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess