EN
  • EN
  • DE

SN74HC4040NS

Part No SN74HC4040NS
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description LOGIC GATES AND INVERTERS / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing Asynchronous
Count Rate 33 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC4040
Other Names 296-53321
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258967-SN74HC4040NS
Ultra Librarian 3D Model Ultra Librarian SN74HC4040NS CAD Model

Description

SN74HC4040NS 12-Bit Asynchronous Binary Counters

The SN74HC4040NS from Texas Instruments is a high-performance, 12-bit asynchronous binary counter integrated circuit designed to operate with an exceptional degree of accuracy and reliability. This device is part of the 74HC series, which is well-known for its high-speed CMOS technology. The SN74HC4040NS is particularly suitable for a wide range of counting applications in consumer electronics, industrial control systems, and wherever there is a need for a reliable and precise counting mechanism.

Encased in a compact 16-pin SOP (Small Outline Package), the SN74HC4040NS is optimized for space-constrained applications. The counter features a simple yet robust architecture that allows it to count without the need for an external clock, thanks to its asynchronous reset input. This makes it highly versatile and easy to integrate into various electronic systems.

The device operates over a wide voltage range from 2V to 6V, providing compatibility with TTL (Transistor-Transistor Logic) levels, and ensuring that it can be powered by various sources, making it adaptable to different operating environments. This flexibility is crucial for designers who need a counter that can perform consistently across different systems and power conditions.

With the capability to count up to 4096 pulses, the SN74HC4040NS is suitable for applications that require extended counting ranges such as frequency division, time delay generation, and event counting. The counter increments on the negative-going transition of the input pulse, providing precise control over counting sequences and allowing for easy interfacing with microcontrollers or other digital logic systems.

Furthermore, the SN74HC4040NS features a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments. This robustness is essential for maintaining count integrity and preventing errors in critical applications.

In summary, the Texas Instruments SN74HC4040NS is a reliable, versatile, and high-performing 12-bit counter that meets the needs of a broad spectrum of counting applications. Its compact size, wide operating voltage range, and noise immunity make it an excellent choice for designers looking for a counter that is both easy to use and capable of delivering consistent, accurate results.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6812 $51.0900
180+ $0.5590 $100.6200
280+ $0.5415 $151.6200
385+ $0.5240 $201.7400
495+ $0.5066 $250.7670
665+ $0.4542 $302.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess