EN
  • EN
  • DE

SAA7826HL/M1A

Part No SAA7826HL/M1A
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 046725-SAA7826HL/M1A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7826HL/M1A CAD Model

Description

The NXP SAA7826HL/M1A is a cutting-edge, multi-purpose digital signal processor (DSP) designed to meet the rigorous demands of modern audio and multimedia applications. This powerful IC integrates a host of features that enable it to deliver exceptional performance in various systems, including car audio, home theater setups, and professional audio equipment.

Key Features

  • High Performance DSP Core: At the heart of the SAA7826HL/M1A is a high-speed digital signal processing core that is capable of executing complex algorithms with great efficiency, making it perfect for audio signal processing tasks.
  • Audio Processing Capabilities: This DSP is equipped with advanced audio processing features such as equalization, bass management, and surround sound decoding, which are essential for creating immersive audio experiences.
  • Flexible Memory Interface: The SAA7826HL/M1A features a flexible memory interface that supports both internal and external memory options, providing designers with the versatility to choose the optimal memory configuration for their application.
  • Integrated Peripherals: A range of integrated peripherals, including serial interfaces for communication with other ICs, enhances the connectivity and functionality of the DSP, making it a highly adaptable solution for complex audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA7826HL/M1A maintains a low power consumption profile, which is crucial for portable and automotive applications where power availability is limited.

Applications

The versatility of the NXP SAA7826HL/M1A DSP makes it suitable for a variety of applications. It is an ideal choice for:

  • Advanced car audio systems requiring sophisticated signal processing.
  • Home theater systems that benefit from high-quality audio decoding and processing.
  • Professional audio equipment where precise sound manipulation is necessary.
  • Portable audio devices that demand low power consumption without compromising on audio quality.

Conclusion

With its robust processing capabilities, comprehensive feature set, and energy-efficient design, the NXP SAA7826HL/M1A DSP is an exceptional choice for developers and manufacturers seeking to create high-performance audio products. Its ability to deliver superior sound quality and its adaptability to various audio applications make it a standout component in the DSP market.

You May Also Be Interested in

NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $7.0594
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5597 $85.6791
5+ $23.4338 $117.1690
8+ $22.7015 $181.6120
11+ $21.9693 $241.6623
14+ $21.2370 $297.3180
19+ $19.0402 $361.7638
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess