EN
  • EN
  • DE

TUSB8042RGCR

Part No TUSB8042RGCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB CNTRLR 64VQFN / USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8042
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1006553-TUSB8042RGCR
Ultra Librarian 3D Model Ultra Librarian TUSB8042RGCR CAD Model

Description

Product Overview: TUSB8042RGCR by Texas Instruments

The TUSB8042RGCR is a state-of-the-art USB hub controller integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This IC is designed to expand a single USB 3.0 port into four downstream ports, providing additional connectivity for USB devices. It is built to cater to the high-speed data transfer requirements of modern peripherals, ensuring efficient and reliable operation in a wide range of applications.

The TUSB8042RGCR supports SuperSpeed (SS), High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) traffic, making it highly versatile and compatible with various USB devices. Its SS data rate capability reaches up to 5 Gbps, allowing for rapid transfer of large files and smooth streaming of high-definition content.

This IC comes in a compact 64-VQFN (RGCR) package, which is designed for space-saving on PCBs, making it an ideal choice for compact systems such as laptops, desktops, docking stations, monitors, and other integrated hardware that require multiple USB connections.

Key features of the TUSB8042RGCR include over-current protection, which safeguards connected devices from potential power surges, and battery charging support, a feature that allows the hub to manage power for charging USB devices more efficiently. Additionally, the hub controller supports both individual and ganged power switching and over-current detection, providing flexible power management options.

The device is also equipped with an I2C interface, which allows for configuration and control by the host system. This includes adjusting system power management settings, port power states, and various other customizable features that enhance the user experience.

With its robust design, compliance with the latest USB 3.0 specifications, and backwards compatibility with USB 2.0 and 1.1 devices, the TUSB8042RGCR is an excellent solution for expanding USB capabilities in consumer, industrial, and automotive applications where performance and reliability are critical.

In summary, the TUSB8042RGCR from Texas Instruments is a feature-rich USB 3.0 hub controller that offers manufacturers and designers a reliable, high-performance solution for integrating multiple USB ports into their products.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5210 $58.0840
9+ $11.9147 $107.2323
13+ $11.5423 $150.0499
18+ $11.1700 $201.0600
24+ $10.7977 $259.1448
31+ $9.6807 $300.1017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,509 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess