EN
  • EN
  • DE

TUSB7320RKM

Part No TUSB7320RKM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description USB 3.0 xHCI HOST CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274993-TUSB7320RKM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB7320RKM CAD Model

Description

The TUSB7320RKM from Texas Instruments is a cutting-edge USB 3.0 host controller designed to meet the demands of high-speed data transfer and connectivity in a wide array of electronic devices. This controller provides an efficient interface between the system processor and the USB ports, allowing for rapid data exchange with external USB devices such as hard drives, flash drives, cameras, and more.

Key Features

  • High-Speed Performance: The TUSB7320RKM supports the SuperSpeed USB 3.0 standard, enabling data transfer rates up to 5 Gbps, which is ten times faster than USB 2.0.
  • Dual-Port Design: With two downstream ports, this host controller can manage multiple devices simultaneously, providing greater flexibility and efficiency in use.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of older peripherals can still be used with modern systems.
  • Efficient Power Management: The device includes built-in power management features that help conserve energy and reduce power consumption when not in active use.
  • Integrated PHY: The host controller includes an integrated Physical Layer (PHY) transceiver, offering robust signal quality and reliability for USB communication.

Applications

The TUSB7320RKM is ideal for a variety of applications, including:

  • Desktop and Laptop Computers
  • Workstations and Servers
  • Consumer Electronics
  • Docking Stations
  • Set-Top Boxes
  • Home Networking Equipment

Technical Specifications

The TUSB7320RKM operates over an industrial temperature range and comes in a 76-pin QFN package. It requires a 3.3V power supply for core logic and 1.2V for the PHY. The device also supports I2C for configuration and status reporting, adding to its versatility and ease of integration into various system architectures.

Conclusion

With its impressive data transfer speeds, multiple port capabilities, and energy-saving features, the TUSB7320RKM from Texas Instruments represents a robust solution for enhancing USB connectivity in a wide range of electronic products.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2738 $55.6428
14+ $7.6093 $106.5302
21+ $7.3715 $154.8015
29+ $7.1337 $206.8773
37+ $6.8960 $255.1520
49+ $6.1826 $302.9474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess