EN
  • EN
  • DE

TUSB6020PFC

Part No TUSB6020PFC
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 2.0 DUAL-ROLE CTRL 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0, OTG
Supply Voltage - Operating 1.5V, 1.8V, 3.3V
Operating Supply Current 78.1mA
Temperature Range - Operating 0°C to 70°C
Case / Package 80-TQFP (12x12)
Win Source Part Number 145070-TUSB6020PFC
Popularity Medium
Supply and Demand Status Balance
Quantity per package 96
Ultra Librarian 3D Model Ultra Librarian TUSB6020PFC CAD Model

Description

TUSB6020PFC - USB 2.0 Interface Device from Texas Instruments

The TUSB6020PFC by Texas Instruments is a versatile USB 2.0 interface device that offers a high-speed, cost-effective solution for a variety of applications. This integrated circuit is designed to interface with a wide range of peripherals and consumer electronics, making it an ideal choice for designers looking to enhance the connectivity of their systems.

With its support for high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, the TUSB6020PFC is capable of handling the rigorous demands of modern USB devices. It features a multi-point interface that can be configured as a dual-role device, allowing it to function as both a USB host and a USB peripheral.

The TUSB6020PFC comes in a compact 80-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications. Its integrated PHY (Physical Layer) provides robust signal quality and ensures reliable communication over the USB interface. Additionally, the device includes an on-chip 8-bit microprocessor interface with DMA support, which facilitates easy integration with a variety of microcontrollers and microprocessors.

Key features of the TUSB6020PFC include:

  • Support for USB 2.0 high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) operation
  • Dual-role capability for versatile host and peripheral functionality
  • Integrated USB 2.0 PHY for high signal integrity
  • 8-bit microprocessor interface with DMA support for easy integration
  • Compact 80-pin TQFP package suitable for a range of applications

This device is designed to be compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring it can work with legacy devices while also supporting newer hardware. The TUSB6020PFC is perfect for developers looking to create USB-enabled devices such as digital cameras, printers, scanners, keyboards, mice, and various other USB peripherals.

Overall, the TUSB6020PFC from Texas Instruments is a reliable and flexible solution for adding USB 2.0 connectivity to a wide array of electronic products, providing designers with a high-performance and cost-effective option.

You May Also Be Interested in

Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9128 $55.6512
9+ $11.4157 $102.7413
14+ $11.0589 $154.8246
19+ $10.7022 $203.3418
25+ $10.3455 $258.6375
33+ $9.2752 $306.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess