EN
  • EN
  • DE

TMDSMCD5505

Part No TMDSMCD5505
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD FOR C5505 EVM / TMS320VC5505 - Memory Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Accessory Type Memory Module
For Use With/Related Products TMS320VC5505
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1341894-TMDSMCD5505
Ultra Librarian 3D Model Ultra Librarian TMDSMCD5505 CAD Model

Description

The TMDSMCD5505 is a highly integrated and sophisticated product from Texas Instruments, designed for the advanced demands of digital signal processing (DSP). This product is part of the TMS320 family, which is renowned for its efficient performance in processing digital data in real-time applications. The TMDSMCD5505 is a perfect solution for developers looking to implement DSP in audio, telecommunications, industrial control, and many other domains.

Key Features

  • High-Performance DSP: Equipped with a powerful core, the TMDSMCD5505 offers exceptional computational capabilities, making it ideal for multitasking environments and high-speed signal processing tasks.
  • Low Power Consumption: Despite its robust performance, this product is engineered for energy efficiency, which is critical for portable and battery-operated devices.
  • Integrated Peripherals: The device includes a variety of built-in peripherals, such as ADCs, DACs, and USB interfaces, which facilitate a wide range of functionalities and reduce the need for additional components.
  • Memory Flexibility: With support for various memory types, including SDRAM and flash memory, the TMDSMCD5505 allows designers to select the optimal memory configuration for their specific application needs.
  • Development Tools: Texas Instruments provides a comprehensive suite of development tools, including software libraries and debugging utilities, to streamline the development process and accelerate time-to-market.
  • Scalability: The TMDSMCD5505 is designed to be scalable, enabling developers to easily upgrade their systems to meet evolving performance requirements without extensive redesign.

Applications

The versatility of the TMDSMCD5505 DSP makes it suitable for a variety of applications, including:

  • Professional and consumer audio systems
  • Wireless communication infrastructure
  • Industrial control systems
  • Medical imaging and diagnostics
  • Automotive infotainment and telematics

In summary, the TMDSMCD5505 from Texas Instruments is a powerful, efficient, and versatile DSP solution that offers a wealth of features and capabilities to designers and engineers looking to create cutting-edge digital signal processing systems.

You May Also Be Interested in

MikroElektronika
BOARD LCD 2X16
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess