EN
  • EN
  • DE

STM32W108HBU61TR

Part No STM32W108HBU61TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 128KB FLASH 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications RF4CE, Remote Control
Core Processor ARM Cortex-M3
Program Memory Type FLASH (128 kB)
Controller Series STM32W
Data RAM Size 8K x 8
Number of I/O 18
Supply Voltage - Operating 1.18 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VFQFPN (6x6)
Win Source Part Number 1117784-STM32W108HBU61TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32W108HBU61TR CAD Model

Description

STM32W108HBU61TR - STMicroelectronics

The STM32W108HBU61TR is a cutting-edge microcontroller product from STMicroelectronics, designed specifically for the demands of modern wireless applications. This powerful IC is part of the STM32 series, renowned for their high performance, and is tailored to facilitate RF communications, particularly in the 2.4 GHz ISM band.

At the heart of the STM32W108HBU61TR is an ARM® Cortex®-M3 processor, which provides the computational horsepower required for complex tasks and algorithms. The processor operates at a frequency of up to 24 MHz, delivering the perfect balance between power consumption and processing capability, making it an ideal choice for battery-powered devices.

This microcontroller is equipped with 128 KB of flash memory and 8 KB of RAM. This ample memory space allows for robust application development and data storage, ensuring that even memory-intensive operations can be handled with ease. The STM32W108HBU61TR also supports a wide range of peripherals, including USART, timers, SPI, and I2C interfaces, which provide designers with the flexibility to connect a variety of external devices and sensors.

The STM32W108HBU61TR excels in wireless connectivity. It integrates a fully compliant IEEE 802.15.4 transceiver, which is essential for applications such as Zigbee, RF4CE, or proprietary protocols. This integration not only simplifies the design process but also reduces the bill of materials and the overall footprint of the final product.

Furthermore, STMicroelectronics has ensured that the STM32W108HBU61TR is designed with power efficiency in mind. Features like multiple power-down modes and an onboard voltage regulator contribute to a lower power consumption, which is crucial for extending the battery life of portable devices.

For developers, STMicroelectronics provides comprehensive support in the form of development tools, software libraries, and reference designs, which significantly accelerate the development cycle and reduce time to market. The STM32W108HBU61TR is available in a 48-pin QFN package and is specified for operation over the industrial temperature range.

In summary, the STM32W108HBU61TR from STMicroelectronics is a highly integrated and efficient microcontroller that is ideal for wireless applications requiring robust processing capabilities, extensive memory, and advanced connectivity features.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
NEC
Lowest to $9.6119
Ricoh
Lowest to $23.3784
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0718 $71.0718
2+ $58.3148 $116.6296
4+ $56.4934 $225.9736
5+ $54.6708 $273.3540
6+ $52.8482 $317.0892
8+ $47.3816 $379.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess