The UPD78F0034AGC-8BS is a microcontroller from the 78K0/Lx3 series, manufactured by NEC (now Renesas Electronics). It's a single-chip solution integrating a 16-bit CPU, memory, and various peripheral functions, designed for a broad spectrum of embedded control tasks.
Applications
- Consumer Electronics: Integrated in devices such as remote controls, audio equipment, and small appliances, delivering low power consumption and diverse peripheral options.
- Industrial Automation: Utilized in fundamental industrial control systems for tasks like motor regulation and sensor interfacing, offering real-time operational capabilities.
- Automotive Components: Found in automotive subsystems, including dashboard controls and lighting systems, chosen for their cost-effectiveness and dependability.
- Office Equipment: Used in devices like printers, fax machines, and copiers to manage different functions and handle interfaces.
Features
- CPU Core: Features the 78K0 16-bit CPU core, engineered for efficient processing in embedded applications.
- Memory: Includes both on-chip Flash memory for storing programs and RAM for storing data; the specific capacity varies based on the specific configuration.
- Timers: Outfitted with several timers/counters to offer precise timing management and event handling.
- Serial Interfaces: Incorporates UART, I2C, and SPI interfaces for conducting serial communication with external devices.
- Analog-to-Digital Converter (ADC): Equipped with an integrated ADC for translating analog signals into digital data, enabling sensor connectivity.
- Digital Input/Output (I/O) Ports: Provides general-purpose I/O ports for overseeing external devices and recording input signals.
- Low-Power Operation: Designed for minimal power consumption, suitable for applications powered by batteries.
Benefits
- Cost-Effective: Presents a budget-friendly option for embedded control solutions, reducing overall system expenses.
- Integrated Peripherals: The inclusion of integrated peripherals minimizes the necessity for additional external components, simplifying system design.
- Low-Power Consumption: Its energy-efficient design prolongs battery life in portable devices.
- Real-Time Processing: The 16-bit CPU core provides efficient real-time data and event processing.
- Flexible Communication: Offers a variety of serial interfaces, allowing versatile communication with various devices and systems.
- Easy to Program: Supported by multiple development tools, streamlining programming and debugging processes.
Additional Details
The particular memory capacity, count of I/O ports, and range of operating voltages may vary based on the precise variant of the UPD78F0034AGC-8BS. Refer to the device datasheet for comprehensive specifications. This microcontroller is typically programmed using either C or assembly language, supported by a range of development tools, including compilers, debuggers, and emulators to assist with software development.