EN
  • EN
  • DE

TUSB215IRGYT

Part No TUSB215IRGYT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14VQFN / Signal Processing Interface 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Signal Processing
Interface USB
Voltage - Supply 4.4V ~ 5.5V
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Mounting SMD (SMT)
Base Product Number TUSB215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47410-6,296-47410-2,296-47410-1
Standard Package 250
Win Source Part Number 1171198-TUSB215IRGYT
Ultra Librarian 3D Model Ultra Librarian TUSB215IRGYT CAD Model

Description

The TUSB215IRGYT from Texas Instruments is a specialized signal conditioner designed to enhance USB 2.0 high-speed signal quality by compensating for ISI (Inter-Symbol Interference) and reducing signal jitter. This integrated circuit is tailored for systems that require reliable communication over USB 2.0 interfaces, which is particularly useful in environments with long cables or noisy conditions where signal integrity can be compromised.

Key Features

  • Signal Conditioning: The TUSB215IRGYT applies equalization to the incoming signal to compensate for signal degradation caused by interconnect medium losses, enhancing the quality of the signal at the receiver.
  • Adjustable Equalization: It offers adjustable levels of equalization to optimize performance over a variety of physical mediums.
  • High-Speed Data Rates: Supports up to 480 Mbps for USB 2.0 high-speed data transfer, ensuring compatibility with a wide range of USB devices.
  • Low Power Consumption: The device is designed for low power operation, a critical feature for battery-powered devices.
  • ESD Protection: Integrated ESD protection circuits safeguard the USB data lines, enhancing the durability and reliability of the system.
  • Small Form Factor: Housed in a compact 16-pin QFN package, the TUSB215IRGYT saves valuable board space, making it ideal for portable electronics.

Applications

The TUSB215IRGYT is suitable for a variety of applications including but not limited to:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Docking Stations and Port Replicators
  • USB Hubs, Peripherals, and Accessories
  • Industrial Control Systems

Technical Specifications

For the detailed technical specifications, designers and engineers are encouraged to refer to the official Texas Instruments datasheet and user guides. The TUSB215IRGYT is designed to comply with USB-IF standards, ensuring interoperability with existing and future USB 2.0 devices.

With its robust feature set and Texas Instruments' reputation for quality, the TUSB215IRGYT is an excellent choice for enhancing USB 2.0 connectivity in a wide range of electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0845 $53.0985
30+ $3.3514 $100.5420
47+ $3.2466 $152.5902
64+ $3.1419 $201.0816
83+ $3.0372 $252.0876
111+ $2.7230 $302.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,683 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess