EN
  • EN
  • DE

TUSB214QRWBRQ1

Part No TUSB214QRWBRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN / USB Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications USB
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting Type Surface Mount
Base Product Number TUSB214
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852370-TUSB214QRWBRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB214QRWBRQ1 CAD Model

Description

Product Overview: TUSB214QRWBRQ1 from Texas Instruments

The TUSB214QRWBRQ1 is a high-performance signal conditioner designed by Texas Instruments to enhance the signal quality of USB 2.0 data and charging lines. This advanced IC is specifically tailored for automotive applications, ensuring reliable data transmission and charging capabilities in the challenging automotive environment.

Key Features

  • Signal Quality Enhancement: The TUSB214QRWBRQ1 is engineered to improve the signal quality of USB 2.0 interfaces by compensating for intra-pair skew as well as reducing inter-symbol interference (ISI). This results in enhanced eye diagram opening without the need for external USB 2.0 redrivers.
  • Adaptive Equalization: It features built-in adaptive equalization which provides flexibility for different cable types and lengths, allowing for optimal performance across a wide range of automotive scenarios.
  • Charging Capability: This device supports up to 1.5A of charging current for downstream ports, making it suitable for charging smartphones, tablets, and other USB-powered devices in a vehicle.
  • Automotive Qualification: As part of TI's automotive product line, the TUSB214QRWBRQ1 is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive reliability standards.
  • Temperature Range: The device operates over an extended temperature range, making it ideal for the varying conditions encountered in automotive environments.
  • Package: It comes in a compact QFN package, which is conducive for space-constrained automotive applications.

Applications

The TUSB214QRWBRQ1 is versatile and can be used in various automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Rear Seat Entertainment
  • USB Hubs and Ports
  • Smartphone and Tablet Charging

In conclusion, the TUSB214QRWBRQ1 from Texas Instruments is a robust USB 2.0 signal conditioner that offers superior performance for automotive applications. Its ability to deliver enhanced signal integrity and support high charging currents makes it an essential component for modern vehicle connectivity and charging solutions.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3060 $53.0600
23+ $4.3537 $100.1351
36+ $4.2176 $151.8336
50+ $4.0816 $204.0800
64+ $3.9455 $252.5120
85+ $3.5374 $300.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess