EN
  • EN
  • DE

SY100E116JC-TR

Part No SY100E116JC-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E116
Other Names SY100E116JC TR,SY100E116JC TR,SY100E116JCTR,SY100E116JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256480-SY100E116JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E116JC-TR CAD Model

Description

Product Overview: SY100E116JC-TR from Microchip Technology

The SY100E116JC-TR from Microchip Technology is a high-performance quint differential line receiver designed to meet the stringent requirements of high-speed data transmission systems. This component is a part of the Precision Edge® series, which is renowned for its high-speed and low-power consumption, making it an ideal choice for demanding applications.

Key Features

  • High-Speed Performance: The SY100E116JC-TR is capable of handling data rates up to 3.2 Gbps, ensuring rapid data transmission and reducing latency in communication systems.
  • Differential Line Receiver: With its differential line receiver configuration, the device provides improved noise immunity and is capable of receiving signals over long distances without degradation.
  • Low Power Consumption: Designed for efficiency, the SY100E116JC-TR consumes minimal power, which is crucial for applications where power conservation is essential.
  • Wide Voltage Range: The device operates over a wide voltage range, accommodating various system power supplies and ensuring flexibility in system design.
  • Temperature Range: It is built to function reliably across an extended industrial temperature range, making it suitable for use in harsh environmental conditions.

Applications

The SY100E116JC-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Signal processing
  • High-performance computing

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100E116JC-TR is no exception and is manufactured to the highest standards, ensuring both reliability and performance for critical applications. Its robust design is complemented by the stringent testing protocols followed by Microchip Technology, guaranteeing that each device meets the company's exacting specifications.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess