EN
  • EN
  • DE

TUSB1146IRNQR

Part No TUSB1146IRNQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TYPE-C USB 3.2 ALT-MODE REDRIVER / USB Switch IC 4 Channel 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1146
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TUSB1146IRNQRTR
Standard Package 3,000
Win Source Part Number 1316648-TUSB1146IRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1146IRNQR CAD Model

Description

Texas Instruments TUSB1146IRNQR USB Hub Controller

The TUSB1146IRNQR from Texas Instruments is a state-of-the-art USB hub controller that is designed to enhance connectivity options for various electronic devices. This integrated circuit is part of TI's extensive USB interface portfolio and is specifically engineered to address the needs of modern USB connectivity solutions.

Key Features

  • Multiple USB Ports: The TUSB1146IRNQR supports up to six downstream ports, thereby expanding the number of USB devices that can be connected simultaneously to a single host.
  • USB 3.1 Gen 1: With USB 3.1 Gen 1 compatibility, it offers transfer speeds of up to 5 Gbps, ensuring fast data transfer for connected devices.
  • Backward Compatibility: The device is backward compatible with USB 2.0 and 1.1, offering a versatile solution that can work with a wide range of existing USB devices.
  • Battery Charging Support: It includes battery charging support, which allows for faster charging of connected devices through dedicated charging ports.
  • Integrated PHY: The built-in Physical Layer (PHY) transceivers for both USB 3.1 Gen 1 and USB 2.0 provide reliable data transmission and reception.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Energy Efficient: TUSB1146IRNQR incorporates power management features that help reduce overall power consumption, making it an energy-efficient choice for USB hub applications.

Applications

The TUSB1146IRNQR is ideal for a variety of applications that require multiple USB connections. These include desktop and laptop computers, docking stations, monitors with USB hub capabilities, and industrial control systems. Its robust design and high-speed data transfer capabilities make it a preferred choice for designers looking to enhance the USB connectivity of their products.

Package and Availability

The TUSB1146IRNQR is offered in a compact QFN package, which is suitable for space-constrained applications. It is available for order through Texas Instruments' official distributors and is accompanied by comprehensive technical documentation and support.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7699 $63.0796
8+ $12.9394 $103.5152
12+ $12.5351 $150.4212
17+ $12.1307 $206.2219
22+ $11.7264 $257.9808
29+ $10.5133 $304.8857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess