EN
  • EN
  • DE

TUSB1046-DCIRNQT

Part No TUSB1046-DCIRNQT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 10GBPS 10 OHM 40WQFN / USB Type-C Linear Redriver Crosspoint Switch USB 3.1 3.3V T/R 40-Pin WQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications USB
Number of Channels 4
On-State Resistance (Maximum) 10 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x4)
Win Source Part Number 798526-TUSB1046-DCIRNQT
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB1046-DCI
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB1046-DCIRNQT CAD Model

Description

The TUSB1046-DCIRNQT is a cutting-edge product from Texas Instruments, designed to cater to the growing demands for high-speed data transfer and connectivity in modern electronics. This innovative device is a USB Type-C and Power Delivery (PD) 3.0 controller that provides a comprehensive solution for USB Type-C downstream facing ports with USB3.1 Gen 2 data rates up to 10 Gbps.

Key Features

  • High-Speed Data Transfer: Supports USB 3.1 Gen 2 data rates, ensuring swift and efficient data transfer at speeds of up to 10 Gbps.
  • Advanced Power Delivery: Integrates Power Delivery 3.0, allowing for intelligent power management and higher power capabilities over the USB Type-C connector.
  • Alternate Mode Functionality: Offers support for alternate modes, enabling additional output functionalities such as video over the same USB Type-C connector.
  • Versatile Connectivity: Capable of operating with USB Type-C and legacy USB devices, providing broad compatibility with existing technology.
  • Redriver Technology: Incorporates redriver technology that enhances signal integrity and extends the signal reach, ensuring reliable connections over longer distances.

Applications

The TUSB1046-DCIRNQT is designed for use in a variety of applications, including but not limited to:

  • Docking stations
  • Monitors and displays with USB Type-C connectivity
  • Notebooks and desktop computers
  • USB hubs and peripherals
  • Industrial equipment requiring high-speed data transfer

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TUSB1046-DCIRNQT is no exception. It is built to meet the highest industry standards, ensuring long-term performance and durability in a wide range of operating conditions.

Summary

In summary, the TUSB1046-DCIRNQT from Texas Instruments is an essential component for developers looking to harness the full potential of USB Type-C and USB 3.1 Gen 2 technologies. With its advanced features, this product offers a versatile and powerful solution for modern high-speed data transfer and connectivity needs.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5573 $53.3595
35+ $2.9188 $102.1580
54+ $2.8276 $152.6904
74+ $2.7364 $202.4936
95+ $2.6452 $251.2940
127+ $2.3716 $301.1932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess