EN
  • EN
  • DE

TSS721AD

Part No TSS721AD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description METER-BUS TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol Meter Bus
Number of Drivers/Receivers 1/1
Duplex Half
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1274871-TSS721AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSS721A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSS721AD CAD Model

Description

The TSS721AD from Texas Instruments is a dedicated transceiver for the Meter-Bus (M-Bus) protocol, which is widely utilized for metering applications in Europe. This integrated circuit is specifically designed to facilitate communication between utility meters and a central data collection unit, making it a critical component for smart metering solutions in gas, water, electricity, and heat metering systems.

Key Features

  • Integrated M-Bus Level Converter: The TSS721AD includes an onboard level converter, which allows for direct interfacing to M-Bus networks without the need for additional external components.
  • Low-Power Consumption: It is optimized for low-power operation, making it suitable for battery-powered devices, with a supply current of less than 1.5uA in standby mode.
  • Wide Supply Voltage Range: The device operates over a supply voltage range from 4.5V to 5.5V, accommodating various meter designs.
  • Programmable Output Power Level: The transceiver's output power level can be programmed to meet the requirements of different M-Bus network configurations.
  • Thermal Protection: The TSS721AD features thermal shutdown protection to prevent damage from overheating.
  • Robust Bus Collision Detection: It is equipped with collision detection and data collision avoidance mechanisms, ensuring reliable communication even in noisy environments.

Applications

The TSS721AD is ideal for a variety of metering applications, including:

  • Utility Metering Systems
  • Automated Meter Reading (AMR)
  • Sub-Metering Applications
  • Energy Management Systems

Technical Specifications

The TSS721AD operates at a temperature range of -40°C to +85°C and comes in a 14-pin SOIC package, making it suitable for surface mount technology (SMT). Its robust design ensures compliance with the EN 1434-3 standard for heat meters and the EN 13757-2/-3 standards for communication systems for meters.

Conclusion

Overall, the Texas Instruments TSS721AD is a highly reliable and efficient solution for M-Bus applications. Its combination of low-power operation, programmable output power, and robust communication features make it a top choice for designers and engineers in the metering industry.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8603 $51.6180
125+ $0.8059 $100.7375
195+ $0.7787 $151.8465
280+ $0.7242 $202.7760
360+ $0.6970 $250.9200
450+ $0.6698 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess