EN
  • EN
  • DE

BT149D,112

Part No BT149D,112
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 400V 800MA TO92-3 / SCR 400 V 800 mA Sensitive Gate Through Hole TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr WeEn Semiconductors
Package Bulk
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 9A
SCR Type Sensitive Gate
Temperature Range - Operating 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number BT149
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 1740-1061-6INACTIVE,BT149D112,1740-1061-1,1740-1061-2,1740-1061-6,1740-1061-1-ND,1740-1061,1740-1061-2-ND,568-8262-ND,BT149D,112-ND,BT149D-ND,BT149D,1740-1061-6-ND,933552430112,1740-1061-2INACTIVE,568-8262
Standard Package 5,000
Win Source Part Number 1024434-BT149D,112
Ultra Librarian 3D Model Ultra Librarian BT149D,112 CAD Model

Description

The WeEn Semiconductors BT149D,112 is a Sensitive Gate SCR with a voltage rating of 400 V and a current rating of 500 mA.

  • Gate Trigger Voltage: 800 mV
  • Gate Trigger Current: 200 μA
  • Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
  • Applications: Ideal for use in various applications like small AC power controls, lighting controls, and temperature controls.
  • RoHS Compliant: RoHS compliant
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: Bulk
  • Standard Package: 5,000 units

You May Also Be Interested in

ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
NXP / Nexperia
Lowest to $0.0583
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,011 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess