EN
  • EN
  • DE

AT28BV64B-20JI

Part No AT28BV64B-20JI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 200 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT28BV64
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911878-AT28BV64B-20JI
Ultra Librarian 3D Model Ultra Librarian AT28BV64B-20JI CAD Model

Description

Product Overview: AT28BV64B-20JI from Microchip Technology

The AT28BV64B-20JI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable semiconductor manufacturer, Microchip Technology. This product offers a generous 64-kilobit storage capacity which is ideal for applications requiring data storage that can be updated.

Key Features

  • Memory Size: 64Kb (8K x 8)
  • Speed: 20ns access time, providing quick read and write operations
  • Interface Type: Parallel interface, ensuring easy integration with most microcontrollers and processors
  • Operating Voltage: 2.7V to 5.5V, catering to low-power and standard applications alike
  • Temperature Range: Industrial (-40°C to +85°C), suitable for harsh environments
  • Package/Case: 32-J Lead PLCC (Plastic Leaded Chip Carrier)
  • Endurance: 100,000 write cycles, ensuring a long operational lifespan
  • Data Retention: Rated at 100 years, providing a reliable storage solution over extended periods

Applications

The AT28BV64B-20JI is versatile and can be deployed in a wide array of applications. It is particularly suited for use in embedded systems, industrial control units, medical devices, smart cards, and any other system that requires reliable non-volatile memory. Its robustness in extreme temperatures and endurance make it a reliable choice for critical data storage in challenging conditions.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT28BV64B-20JI is no exception. This component is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can trust in the durability and performance of this EEPROM, backed by Microchip's reputation as a leading provider of microcontroller and analog semiconductors.

Ordering Information

To order the AT28BV64B-20JI or obtain more information, customers can visit Microchip Technology's official website or contact authorized distributors. With its advanced features and proven reliability, the AT28BV64B-20JI is an excellent choice for designers looking to incorporate a dependable memory solution in their next project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8269 $61.2304
37+ $3.1401 $116.1837
57+ $3.0420 $173.3940
79+ $2.9438 $232.5602
102+ $2.8457 $290.2614
136+ $2.5513 $346.9768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess