EN
  • EN
  • DE
  • IT

TSC2046EQPWRQ1

Part No TSC2046EQPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 970μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 142335-TSC2046EQPWRQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TSC2046EQPWRQ1 CAD Model

Description

The TSC2046EQPWRQ1 from Texas Instruments is a versatile and robust touch screen controller that is specifically engineered to cater to the demanding requirements of automotive applications. This high-performance controller is designed to interface with 4-wire resistive touch screen panels, providing precise and reliable touch detection for in-vehicle infotainment systems, navigation units, and other interactive automotive displays.

Key Features

  • High Resolution: With a 12-bit resolution and a maximum sampling rate of 125 kHz, the TSC2046EQPWRQ1 ensures smooth and accurate touch input detection.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for additional functionality within the automotive environment, enabling temperature-compensated touch measurements and system monitoring.
  • Low Power Consumption: The device features a low-power idle mode, making it ideal for applications where power efficiency is crucial.
  • Advanced Touch Pressure Measurement: The controller includes a pressure measurement feature that can be used to enhance touch input detection and to support additional user interface features.
  • Flexible Interface: The TSC2046EQPWRQ1 offers a serial interface compatible with SPI, QSPI, and Microwire protocols, allowing for easy integration with a wide range of microcontrollers and processors.
  • Automotive Qualified: This product is AEC-Q100 qualified, ensuring that it meets the stringent requirements for automotive reliability and performance.

Applications

The TSC2046EQPWRQ1 is ideal for a variety of automotive touch screen applications, including:

  • Car navigation systems
  • Audio and video control panels
  • Climate control displays
  • Rear-seat entertainment systems

Package and Availability

The device is available in a TSSOP-16 package, providing a compact footprint for space-constrained automotive environments. With Texas Instruments' commitment to quality and long-term availability, the TSC2046EQPWRQ1 is a reliable choice for automotive manufacturers looking for a touch screen controller that will stand the test of time.

You May Also Be Interested in

Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Lowest to $17.5179
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $9.7792
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3796 $57.1104
58+ $1.9525 $113.2450
89+ $1.8915 $168.3435
123+ $1.8305 $225.1515
159+ $1.7695 $281.3505
212+ $1.5864 $336.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,388 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess