EN
  • EN
  • DE

TSC2007IYZGT

Part No TSC2007IYZGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR 12-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 226.2μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 035291-TSC2007IYZGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2007IYZGT CAD Model

Description

Product Overview: TSC2007IYZGT from Texas Instruments

The TSC2007IYZGT is a cutting-edge touch screen controller designed by the renowned semiconductor manufacturer, Texas Instruments. This innovative component is part of Texas Instruments' extensive range of interface devices, specifically tailored for touch-sensitive applications. The TSC2007IYZGT is an essential element for modern touch screen solutions, offering precision and reliability for an enhanced user experience.

With its 4-wire resistive touch screen controller, the TSC2007IYZGT provides accurate and responsive performance. It features an on-board 12-bit analog-to-digital converter (ADC) that ensures high-resolution touch coordinates. Furthermore, this controller includes an integrated circuit that supports a wide operational voltage range, making it versatile for various power supply requirements.

The device operates efficiently with a low power consumption profile, which is critical for battery-powered applications such as portable electronics. The TSC2007IYZGT also boasts an automatic power-down feature, which helps to conserve energy when the touch screen is not in use, further extending the battery life of the end product.

Connectivity is a breeze with the TSC2007IYZGT, thanks to its I²C serial interface, which allows for easy integration into existing systems with minimal pin count. This interface also facilitates quick communication with microcontrollers or processors, ensuring a seamless user interface experience.

The compact form factor of the TSC2007IYZGT, available in a tiny VFBGA package, is perfect for space-constrained applications. It is especially suitable for handheld devices, personal digital assistants, point-of-sale terminals, and other touch-enabled devices that require a small footprint without compromising on functionality.

In summary, the TSC2007IYZGT from Texas Instruments stands out as a high-performance, low-power, and space-efficient touch screen controller. It is an ideal choice for developers looking to implement or upgrade touch capabilities in their electronic designs, offering both precision and ease of use in a compact package.

You May Also Be Interested in

Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Rochester Electronics
PSOC 3
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8666 $51.9960
145+ $0.7111 $103.1095
220+ $0.6889 $151.5580
300+ $0.6667 $200.0100
390+ $0.6444 $251.3160
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess