EN
  • EN
  • DE

TSC2007IPWR

Part No TSC2007IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 226.2μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 035290-TSC2007IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2007IPWR CAD Model

Description

Product Overview: TSC2007IPWR

The TSC2007IPWR is a cutting-edge touch screen controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and versatile device is part of TI's extensive range of integrated circuits aimed at enhancing user interfaces and interactive experiences in a variety of electronic devices.

Key Features

  • Touch Screen Control: The TSC2007IPWR is optimized for resistive touch screens, providing precise and responsive control for user inputs.
  • Low Power Consumption: Engineered for efficiency, the device operates with a very low power draw, making it ideal for battery-powered applications.
  • I²C Interface: It features a standard I²C serial interface, enabling easy communication with microcontrollers and processors.
  • 12-Bit Resolution: The controller boasts a 12-bit analog-to-digital converter (ADC) for accurate touch position sensing.
  • Programmable Functionality: Users can configure the device through its command set to customize its performance for specific applications.

Applications

The TSC2007IPWR is versatile and can be integrated into a wide array of products, including but not limited to:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Point-of-Sale (POS) Terminals
  • Industrial Controls

Package and Quality

The TSC2007IPWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is conducive for space-constrained applications. Texas Instruments is known for their commitment to quality and reliability, and this product is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring long-term performance and stability.

Support and Resources

For engineers and product designers, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TSC2007IPWR into various projects. The comprehensive support material helps to reduce development time and ensure successful implementation.

You May Also Be Interested in

Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Texas Instruments
Lowest to $3.7766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0225 $51.1250
120+ $0.8390 $100.6800
185+ $0.8128 $150.3680
255+ $0.7866 $200.5830
330+ $0.7604 $250.9320
445+ $0.6817 $303.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,540 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess