EN
  • EN
  • DE

TSB41BA3BPFP

Part No TSB41BA3BPFP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IEEE 1394b THREE-PORT CABLE TRANSCEIVER/ARBITER | IC TXRX CABLE 3 PORT 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Family Part Number TSB41BA3B
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1274620-TSB41BA3BPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41BA3BPFP CAD Model

Description

The TSB41BA3BPFP is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous specifications of the IEEE 1394a-2000 standard. This advanced three-port cable transceiver/arbiter is a critical component for enabling high-speed serial bus communications in a variety of digital multimedia and computer applications.

The device incorporates all the active components required to implement a three-port node in a 1394 network. Each of the three ports can be independently controlled and can handle data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, providing a versatile solution for systems that require reliable and fast data transmission.

The TSB41BA3BPFP is equipped with features that enhance its performance and ease of use. It includes an integrated phyLINK interface, which simplifies the connection to a link-layer controller. This interface is compliant with the 1394 Open Host Controller Interface (OHCI) specification, ensuring compatibility with a wide range of link-layer controllers.

With its built-in arbitration and connection management logic, the TSB41BA3BPFP can handle bus initialization and arbitration without the need for additional external components. This reduces system complexity and cost, making it a cost-effective solution for designers. Furthermore, the device supports hot-plugging and is capable of automatic thermal shutdown to protect against damage from overheating.

The TSB41BA3BPFP is designed with protection features that include overcurrent sensing for each port, power-conserving sleep mode, and port event interrupt generation, which helps in managing port events efficiently. These features make the device robust and reliable for critical applications where data integrity and system stability are paramount.

This transceiver/arbiter comes in a thin quad flat pack (TQFP) package, making it suitable for space-constrained applications while providing excellent thermal performance. Its operation is specified for a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Overall, the TSB41BA3BPFP from Texas Instruments represents a state-of-the-art solution for implementing IEEE 1394a-2000 compliant interfaces in digital multimedia, computer peripherals, and networking systems, offering designers a mix of high-speed data transfer, robustness, and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess