EN
  • EN
  • DE

TSB14AA1AIPFB

Part No TSB14AA1AIPFB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description 3.3 V IEEE 1394-1995 BACKPLANE PHY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Function Physical Layer Controller
Standards IEEE 1394-1995
Operating Supply Voltage 3.3V
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1274608-TSB14AA1AIPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSB14AA1
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSB14AA1AIPFB CAD Model

Description

TSB14AA1AIPFB: IEEE 1394a-2000 Single-Chip 400 Mbps Cable Transceiver/Arbiter

The TSB14AA1AIPFB is a high-performance, single-chip solution from Texas Instruments designed to handle data communication and arbitration on the IEEE 1394-1995 and 1394a-2000 serial bus. This integrated circuit is part of TI's extensive family of products that support the FireWire protocol, providing a reliable and efficient interface for high-speed serial bus applications.

Key Features

  • High-Speed Data Transfer: The device supports 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, making it suitable for applications requiring fast data transfer such as video streaming, storage devices, and multimedia peripherals.
  • Compatibility: Fully compliant with the provisions of the IEEE 1394-1995 Standard and the P1394a Supplement 4.0, ensuring interoperability with other compliant devices.
  • Integrated Phy and Link Functions: The TSB14AA1AIPFB integrates physical layer (PHY) and link layer functions on a single chip, reducing the complexity and cost of 1394-enabled systems.
  • Flexible Port Options: Features two fully compliant cable ports with integrated 400 Mbps transceivers, allowing for daisy-chaining or branching of IEEE 1394 devices.
  • Power Management: Includes advanced power management capabilities with support for multiple power-down states, which helps in reducing power consumption when the device is not in active use.

Applications

With its high-speed data transfer capability and compliance with IEEE 1394 standards, the TSB14AA1AIPFB is ideal for a wide range of applications, including:

  • Consumer electronics (digital cameras, camcorders, and set-top boxes)
  • Personal computer peripherals (external storage, printers, and scanners)
  • Professional audio and video equipment
  • Automotive and industrial control systems

Package and Availability

The TSB14AA1AIPFB is offered in a 64-pin LQFP (Low Profile Quad Flat Package), which provides a compact footprint for space-constrained applications. The device is available for order and can be sourced through Texas Instruments' distribution channels, ensuring support and availability for diverse market needs.

With its robust feature set and adherence to industry standards, the TSB14AA1AIPFB from Texas Instruments stands out as a reliable and cost-effective solution for designers seeking to incorporate IEEE 1394a-2000 capabilities into their products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess