EN
  • EN
  • DE

TSB12LV26PZTG4

Part No TSB12LV26PZTG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC IEEE 1394 HOST CNTRLR 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Controller
Standards IEEE 1394a-2000, OHCI-Lynx
Supply Voltage - Operating 3.3V, 5V
Case / Package 100-TQFP (14x14)
Win Source Part Number 1114562-TSB12LV26PZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB12LV26PZTG4 CAD Model

Description

The TSB12LV26PZTG4 is a high-performance, versatile PCI-to-1394 host controller designed by Texas Instruments to provide an efficient interface between a PCI bus and an IEEE 1394 bus. This advanced integrated circuit is engineered to handle both 100Mbits/s, 200Mbits/s, and 400Mbits/s data transfer rates, making it suitable for a wide range of applications, including digital video, high-speed storage solutions, and network connectivity.

The device is built with the capability to support up to 63 devices on the bus, ensuring scalability and flexibility in system design. It is compliant with the PCI Local Bus Specification Revision 2.2 and with the IEEE Std 1394-1995 for a High-Performance Serial Bus, as well as the P1394a Supplement 4.0. This ensures that the TSB12LV26PZTG4 is compatible with a broad spectrum of IEEE 1394 devices and compliant PCI interfaces.

The TSB12LV26PZTG4 features an integrated 2Kbyte FIFO for isochronous and asynchronous data transfers, which helps to optimize bandwidth and ensure smooth data flow. The device also supports both isochronous and asynchronous data transfer modes, providing the flexibility needed for a variety of time-sensitive multimedia applications and critical data services.

With its dedicated, programmable interrupt line, the TSB12LV26PZTG4 can efficiently manage interrupt-driven I/O, allowing for better system response and throughput. The device also includes an advanced power management interface compatible with the ACPI specification, making it suitable for power-sensitive applications.

The TSB12LV26PZTG4 comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. Texas Instruments' commitment to quality and reliability ensures that this host controller is a dependable solution for developers looking to integrate IEEE 1394 connectivity into their products.

In summary, the TSB12LV26PZTG4 from Texas Instruments is a feature-rich and reliable PCI-to-1394 host controller that offers high-speed data transfer, broad compatibility, and advanced power management for a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6893 $58.4465
11+ $9.5913 $105.5043
17+ $9.2915 $157.9555
23+ $8.9918 $206.8114
29+ $8.6921 $252.0709
39+ $7.7929 $303.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess