EN
  • EN
  • DE

S912XEP100J5VAGR

Part No S912XEP100J5VAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932833-S912XEP100J5VAGR
Ultra Librarian 3D Model Ultra Librarian S912XEP100J5VAGR CAD Model

Description

The NXP S912XEP100J5VAGR is a powerful and versatile microcontroller designed to cater to a wide range of automotive and industrial applications. This high-performance device is part of NXP's 16-bit S12XE family, which is renowned for its exceptional reliability and advanced features tailored for complex embedded systems.

Key Features

  • Advanced 16-bit HCS12X CPU Core: At the heart of the S912XEP100J5VAGR lies the HCS12X CPU, which operates at up to 50 MHz. This core provides a robust platform for executing complex algorithms and control tasks with efficiency and precision.
  • Enhanced Memory: Equipped with 1 MB of flash memory and 64 KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in demanding applications.
  • Rich Peripheral Set: The device includes a wide array of peripherals such as multiple serial communication interfaces (SCI), Serial Peripheral Interface (SPI) modules, a 12-channel 16-bit timer, 8-channel PWM, 8-channel 10-bit analog-to-digital converter (ADC), and a 2-channel 12-bit digital-to-analog converter (DAC), among others.
  • Integrated CAN Interface: With an on-chip CAN 2.0B interface, the microcontroller allows for robust and reliable communication in automotive networks, facilitating vehicle diagnostics and control.
  • Low Power Consumption: The S912XEP100J5VAGR is designed with power efficiency in mind, featuring several power-saving modes to reduce overall energy consumption, making it suitable for battery-operated devices.
  • Robust Security Features: To ensure the security of the applications, the microcontroller comes with a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure flash memory.

Applications

The NXP S912XEP100J5VAGR microcontroller is ideal for a variety of applications, including but not limited to automotive control systems such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). It is also suited for industrial applications requiring robust control and communication capabilities, such as factory automation and robotics.

Quality and Reliability

With its extended temperature range and adherence to stringent automotive quality standards, the S912XEP100J5VAGR is built to perform reliably in harsh environments, ensuring consistent operation and longevity of the end products it powers.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess