EN
  • EN
  • DE

TSB12LV26PZT

Part No TSB12LV26PZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC IEEE 1394 HOST CNTRLR 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Controller
Standards IEEE 1394a-2000, OHCI-Lynx
Supply Voltage - Operating 3.3V, 5V
Case / Package 100-TQFP (14x14)
Win Source Part Number 035263-TSB12LV26PZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV26PZT CAD Model

Description

Product Overview: Texas Instruments TSB12LV26PZT

The TSB12LV26PZT, also known as the Texas Instruments (TI) PCI-Interface FireWire (IEEE 1394) Controller, is a high-performance integrated circuit that facilitates seamless interfacing between the PCI bus and IEEE 1394 bus. This device is designed to handle data-intensive applications with efficiency and reliability, making it an ideal choice for a wide range of computing and multimedia tasks.

Key Features:

  • IEEE 1394-1995 Compliant: The TSB12LV26PZT adheres to the IEEE 1394-1995 standard, ensuring compatibility with a broad range of FireWire devices and systems.
  • PCI 2.1 Interface: Equipped with a PCI 2.1 interface, it enables a high-speed connection to the computer's motherboard, supporting 33 MHz operation in both 32-bit and 64-bit modes.
  • Programmable Functionality: The device features programmable isochronous and asynchronous receive and transmit FIFO sizes, which can be tailored to specific application requirements.
  • Integrated Physical Layer: The TSB12LV26PZT contains an integrated 1394a-2000 PHY, providing direct connectivity to the FireWire bus and supporting data transfer rates of 100, 200, and 400 Mbps.
  • Multiple Power Management Options: It includes advanced power management capabilities with support for active, standby, and power-down states to enhance energy efficiency.

Applications:

The TSB12LV26PZT is suited for a variety of applications that require fast and reliable data transfer. These include:

  • Digital video and audio editing systems
  • External storage devices
  • Networking and communication equipment
  • High-performance desktop and laptop computers

Quality and Reliability:

As with all Texas Instruments products, the TSB12LV26PZT is manufactured to high standards of quality and reliability. It is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. With TI's commitment to continuous innovation and support, customers can expect long-term performance and dependability from this FireWire controller.

For detailed technical specifications, application notes, and support resources, users can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6893 $58.4465
11+ $9.5913 $105.5043
17+ $9.2915 $157.9555
23+ $8.9918 $206.8114
29+ $8.6921 $252.0709
39+ $7.7929 $303.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess