EN
  • EN
  • DE

TSB12LV21BPGF

Part No TSB12LV21BPGF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 3.3V PCI LINK LAYER 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1212-1991
Supply Voltage - Operating 3.3V
Case / Package 176-LQFP (24x24)
Win Source Part Number 035262-TSB12LV21BPGF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV21BPGF CAD Model

Description

TSB12LV21BPGF - Texas Instruments FireWire Host Controller

The TSB12LV21BPGF by Texas Instruments is a highly-integrated FireWire host controller that stands as a pivotal component for IEEE 1394-based applications. This device, also known as the PHY-Link Interface Controller (PLIC), is designed to handle both the physical layer and link layer functions of the FireWire protocol, providing a seamless interface for communication between digital devices.

The TSB12LV21BPGF is built with a focus on reliability and high-speed data transfer, making it an ideal choice for a wide range of applications, including consumer electronics, computer peripherals, and automotive systems. Its architecture is optimized to support 100Mbits/s, 200Mbits/s, and 400Mbits/s transfer rates, ensuring compatibility with existing and future FireWire devices.

Featuring an advanced 0.35-micron CMOS technology, the TSB12LV21BPGF offers reduced power consumption and improved electrical characteristics, which is critical for portable and power-sensitive applications. The controller integrates a PHY (Physical Layer) that provides the necessary analog transceiver functions, and a link layer that manages data packetization, arbitration, and bus timing.

The TSB12LV21BPGF supports both asynchronous and isochronous data transfers, providing flexibility for applications that require guaranteed delivery times, such as streaming media, as well as those that can tolerate some variability in data delivery. It is also equipped with a programmable interrupt request line, which is essential for event-driven communication, and a dedicated general-purpose input/output (GPIO) port for enhanced functionality and customization.

Designed to simplify system design and reduce time-to-market, the TSB12LV21BPGF is compatible with the Open Host Controller Interface (OHCI) standard, which provides a generic software programming interface. This ensures that the controller can be easily integrated into a variety of systems without the need for extensive custom drivers. The device also includes built-in features such as bus initialization and arbitration, node controller functions, and automatic configuration, which further streamlines the development process.

In conclusion, the TSB12LV21BPGF from Texas Instruments is a robust and versatile FireWire host controller, designed to meet the needs of high-speed data transfer applications while offering ease of integration and a path to future-proofing with its support for evolving IEEE 1394 standards.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
Lowest to $10.0855
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7316 $58.9264
9+ $12.0875 $108.7875
13+ $11.7098 $152.2274
18+ $11.3320 $203.9760
23+ $10.9543 $251.9489
31+ $9.8211 $304.4541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess