EN
  • EN
  • DE

XC2500E-03SR

Part No XC2500E-03SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842613-XC2500E-03SR
Ultra Librarian 3D Model Ultra Librarian XC2500E-03SR CAD Model

Description

The XC2500E-03SR is a surface-mount quadrature hybrid coupler manufactured by Anaren. These couplers are designed for a wide range of applications requiring precise signal splitting and combining while maintaining excellent phase and amplitude balance.

Applications:

  • Wireless communication systems: Used in base stations, repeaters, and other wireless infrastructure.
  • Satellite communication systems: Employed in transceivers and signal distribution networks.
  • Radar systems: Used for signal splitting and combining in radar front-ends.
  • Test and measurement equipment: Utilized in signal generators, network analyzers, and other precision instruments.
  • Balanced amplifiers: Used to create balanced amplifier configurations for improved performance.

Features:

  • Surface Mount Package: Designed for easy integration into printed circuit boards (PCBs).
  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Excellent Amplitude Balance: Delivers consistent signal amplitude across the output ports.
  • Excellent Phase Balance: Maintains precise phase relationships between the output ports.
  • Wide Bandwidth: Operates over a broad frequency range, accommodating diverse applications.

Benefits:

  • Improved System Performance: Enhances overall system performance due to its precise signal splitting and combining capabilities.
  • Reduced Signal Distortion: Minimizes signal distortion due to its excellent amplitude and phase balance.
  • Simplified Design: Facilitates easier design and integration into complex systems.
  • Increased Reliability: Offers high reliability due to its robust design and construction.
  • Cost-Effective Solution: Provides a cost-effective solution for signal splitting and combining needs.

Additional Details:

The XC2500E-03SR quadrature hybrid coupler operates within a specific frequency range, typically in the RF or microwave spectrum. It is characterized by its impedance, typically 50 ohms, and its power handling capability, which is crucial for determining its suitability for various applications. The exact specifications, including frequency range, insertion loss, isolation, amplitude balance, phase balance, VSWR, and power handling, should be verified from the manufacturer's datasheet to ensure compatibility with the intended application.

This component is commonly used to generate I/Q signals or to combine signals in a phase-coherent manner. Its small size and surface mount form factor make it suitable for high-density circuit board designs. The robust construction ensures reliable performance in demanding environments.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess