EN
  • EN
  • DE

TMPT5089LT

Part No TMPT5089LT
Manufacturer Allegro MicroSystems, LLC
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840732-TMPT5089LT
Ultra Librarian 3D Model Ultra Librarian TMPT5089LT CAD Model

Description

The TMPT5089LT is a magnetic speed and direction sensor IC designed and manufactured by Allegro MicroSystems, LLC. This sensor is specifically engineered for automotive and industrial applications requiring accurate and reliable speed and direction sensing. It incorporates advanced signal processing techniques to provide robust performance in challenging environments.

Applications

  • Automotive Transmission Systems: Provides speed and direction information for transmission control units.
  • Anti-lock Braking Systems (ABS): Used to monitor wheel speed for optimal braking performance.
  • Electric Power Steering (EPS): Provides feedback for precise steering control.
  • Industrial Motor Control: Monitors motor speed and direction for efficient and accurate operation.
  • Conveyor Systems: Tracks conveyor belt speed and direction for material handling applications.

Features

  • Dual-Element Hall-Effect Sensor: Provides accurate speed and direction information.
  • Advanced Signal Processing: Filters out noise and provides stable output signals.
  • Direction Detection: Determines the direction of rotation.
  • High-Temperature Performance: Operates reliably in harsh automotive and industrial environments.
  • Small Package Size: Compact design for space-constrained applications.
  • Reverse Battery Protection: Protects the sensor from damage due to incorrect power supply polarity.

Benefits

  • Accurate Speed and Direction Sensing: Provides reliable data for critical control systems.
  • Robust Performance: Operates effectively in noisy environments and over a wide temperature range.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Improved Safety and Efficiency: Enhances the performance and safety of automotive and industrial systems.
  • Reduced System Cost: Compact size and integrated features contribute to overall system cost savings.

Additional Details

The TMPT5089LT typically operates on a supply voltage of 4.5V to 24V. It utilizes a two-wire current output interface for easy integration with existing systems. The sensor is available in a small, surface-mount package. Refer to the Allegro MicroSystems datasheet for detailed specifications, application notes, and performance characteristics.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess