EN
  • EN
  • DE

TSB12LV01BPZT

Part No TSB12LV01BPZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description High-Speed Serial-Bus Link-Layer Controller Serial Interface 3.3V/5V 100-Pin TQFP Tray / IC HP 3.3V LINK LAYER 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V, 5V
Case / Package 100-TQFP (14x14)
Win Source Part Number 035261-TSB12LV01BPZT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TSB12LV01B
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSB12LV01BPZT CAD Model

Description

TSB12LV01BPZT by Texas Instruments

The TSB12LV01BPZT is an innovative and high-performing integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a part of the Texas Instruments' extensive portfolio of interface solutions, which are designed to facilitate reliable and efficient communication between devices.

The TSB12LV01BPZT is a PHY-layer device that supports the IEEE 1394-1995 standard and the P1394a supplement. It operates at a signaling rate of 400 Mbps, which makes it suitable for applications that require high-speed data transfer, such as multimedia devices, digital video and audio equipment, storage devices, and other peripherals that utilize the FireWire interface, also known as IEEE 1394.

Key Features:

  • High-Speed Data Transfer: Supports data transfer rates of 100, 200, and 400 Mbps, enabling fast and efficient communication between connected devices.
  • Compatibility: Fully compliant with the IEEE 1394-1995 standard and the P1394a supplement, ensuring broad compatibility with a wide range of FireWire-enabled devices.
  • Integration: Includes an integrated 2KB EEPROM, which can be used for node unique ID storage, simplifying design efforts and reducing external component requirements.
  • Power Management: Features advanced power management capabilities, including support for multiple power-saving states, which contribute to energy-efficient operation and extended battery life in portable applications.
  • Robust Design: The device is designed to withstand harsh conditions and is characterized by its excellent ESD tolerance, ensuring reliability and longevity in the field.
  • Package: Housed in a 100-pin MicroStar BGA™ package, the TSB12LV01BPZT is compact and space-efficient, making it an ideal choice for designs where board space is at a premium.

Applications:

  • Digital Video Cameras and Recorders
  • High-Speed External Storage Devices
  • Professional Audio Equipment
  • Home Entertainment Systems
  • Networking and Communication Devices

The TSB12LV01BPZT from Texas Instruments is a testament to the company's commitment to providing advanced technological solutions that drive innovation and enable the seamless interconnectivity of today's digital world. With its high-speed capabilities, compatibility, and robust design, this product is an excellent choice for developers and manufacturers seeking to create high-performance, reliable, and user-friendly FireWire-enabled products.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Maxim Integrated
Lowest to $10.0855
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7747 $77.5494
4+ $31.8151 $127.2604
5+ $30.8209 $154.1045
7+ $29.8267 $208.7869
9+ $28.8325 $259.4925
12+ $25.8498 $310.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess