EN
  • EN
  • DE

TAS5514BTDKDRQ1

Part No TAS5514BTDKDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO QUAD D 36HSSOP / Audio Amp Speaker 4-CH Stereo 79W Class-D Automotive 36-Pin HSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 150W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 24 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 36-HSSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796318-TAS5514BTDKDRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5514B-Q1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5514BTDKDRQ1 CAD Model

Description

The TAS5514BTDKDRQ1 is a high-performance audio amplifier from Texas Instruments, designed specifically for automotive applications. This advanced digital amplifier integrates seamlessly into vehicle audio systems, delivering exceptional sound quality and efficiency.

Key Features

  • Output Power: Capable of driving up to 4 channels, the TAS5514BTDKDRQ1 provides a robust output power that ensures clear and powerful audio playback.
  • Audio Quality: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), this amplifier delivers pristine audio quality for an enhanced listening experience.
  • Efficiency: Designed with Texas Instruments' proprietary PurePath™ technology, the TAS5514BTDKDRQ1 offers high efficiency, which is critical for reducing heat and power consumption in automotive environments.
  • Integrated Features: The device includes built-in diagnostics and protection features, such as overcurrent, overtemperature, and undervoltage protection, ensuring reliable performance under various conditions.
  • I2C Control Interface: The inclusion of an I2C control interface allows for easy integration and programmability, enabling customization for specific audio system requirements.

Applications

The TAS5514BTDKDRQ1 is ideally suited for a range of automotive audio applications, including:

  • Car audio amplifiers
  • Infotainment systems
  • Audio systems for electric and hybrid vehicles

Technical Specifications

Parameter Value
Channels 4
Output Power (per channel) Variable based on supply voltage and load
SNR High
THD Low
Supply Voltage 10 V to 26 V
Control Interface I2C

With its robust feature set and high-quality audio output, the TAS5514BTDKDRQ1 from Texas Instruments stands out as a leading solution for automotive audio amplification, ensuring an immersive and reliable audio experience for drivers and passengers alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess