EN
  • EN
  • DE

TPA0253DGQR

Part No TPA0253DGQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 033401-TPA0253DGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0253DGQR CAD Model

Description

Introducing the TPA0253DGQR from Texas Instruments

The TPA0253DGQR is a state-of-the-art audio amplifier designed and manufactured by the renowned Texas Instruments. This high-fidelity audio component is crafted to deliver premium sound quality and is an ideal choice for a wide range of consumer electronics applications. Whether you're designing a home theater system, portable speakers, or any audio equipment that demands crisp, clear sound, the TPA0253DGQR stands out as a high-performance solution.

At the heart of the TPA0253DGQR is Texas Instruments' advanced Class-D amplifier technology. This technology allows the amplifier to operate with high efficiency, ensuring that more power goes into producing sound rather than being wasted as heat. The result is not only energy saving but also the ability to maintain a compact form factor without the need for large heatsinks, making it perfect for space-constrained applications.

The TPA0253DGQR comes in a PowerPAD MSOP package that is optimized for thermal performance, further enhancing its efficiency and reliability. With a 2-W mono output, it can drive speakers with excellent clarity and minimal distortion. Additionally, the device features a wide supply voltage range from 2.5V to 5.5V, allowing for flexible design options to accommodate various power sources.

One of the key benefits of the TPA0253DGQR is its integrated depop circuitry, which minimizes noise that can occur during power-up or shutdown, ensuring a smooth and uninterrupted audio experience. Moreover, the device boasts a low quiescent current and an integrated shutdown feature, which contribute to extended battery life in portable applications.

For designers and engineers, the TPA0253DGQR is not only a high-quality audio amplifier but also a testament to Texas Instruments' commitment to providing innovative, reliable, and high-performing components. Its ease of integration, coupled with its impressive audio performance, makes it an excellent choice for anyone looking to enhance their audio system's capabilities.

In summary, the TPA0253DGQR from Texas Instruments represents a perfect blend of performance, efficiency, and design flexibility, making it a top contender for your next audio project.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3414 $51.5108
53+ $1.9211 $101.8183
81+ $1.8611 $150.7491
112+ $1.8010 $201.7120
144+ $1.7410 $250.7040
193+ $1.5609 $301.2537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,525 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess