EN
  • EN
  • DE

TS5N412PWR

Part No TS5N412PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER HIGH-BANDWIDTH BUS SWITCH | IC FET MUX/DEMUX SGL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 12.5Ohm
Supply Voltage , Single (V+) 4.75V ~ 5.25V
Switch Time (Ton, Toff) (Maximum) 200ns, 200ns
-3db Bandwidth 25MHz (Minimum)
Crosstalk -50dB at 25MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TS5N412
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274429-TS5N412PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5N412PWR CAD Model

Description

The TS5N412PWR is a cutting-edge 4-Channel Differential Multiplexer/Demultiplexer designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This high-performance device is part of TI's extensive switch and multiplexer product line, engineered for applications that require efficient routing of high-speed differential signals.

Key Features

  • Wide Bandwidth: The TS5N412PWR boasts an impressive bandwidth that supports high-speed data transmission, making it suitable for advanced digital applications.
  • Low Crosstalk: Engineered to minimize signal interference, this device ensures signal integrity by providing low crosstalk between channels.
  • Low Power Consumption: Designed with power efficiency in mind, the TS5N412PWR operates with a low power consumption, making it ideal for power-sensitive applications.
  • Single Supply Operation: The device can be powered by a single supply voltage, simplifying the design and power management of the system it's integrated into.
  • Wide Operating Temperature Range: The TS5N412PWR is built to perform reliably across a broad range of temperatures, ensuring functionality in diverse environmental conditions.

Applications

The versatility of the TS5N412PWR allows it to be utilized in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking servers and switches
  • Video signal routing
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TS5N412PWR is no exception, as it is produced using TI's advanced manufacturing processes and subjected to rigorous testing protocols to ensure performance and durability for professional and industrial environments.

Ordering Information

The TS5N412PWR is available in a TSSOP (Thin Shrink Small Outline Package) and is RoHS compliant. For ordering and detailed technical specifications, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1577 $51.7848
57+ $1.7704 $100.9128
88+ $1.7151 $150.9288
121+ $1.6597 $200.8237
156+ $1.6044 $250.2864
209+ $1.4384 $300.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess