EN
  • EN
  • DE

TPS65073RSLR

Part No TPS65073RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 5CH W/2 LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.8 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 139652-TPS65073RSLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65073RSLR CAD Model

Description

Product Overview: TPS65073RSLR by Texas Instruments

The TPS65073RSLR is a highly integrated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the power requirements of multi-core processor systems, the TPS65073RSLR is an essential component in ensuring stable and efficient operation of various electronic devices, including portable and battery-powered applications.

With a compact form factor, the TPS65073RSLR incorporates multiple voltage regulators and power control features into a single chip, providing a streamlined solution for power supply design. The device includes two step-down converters for core voltage supplies, one 200-mA low-dropout (LDO) regulator for peripheral devices, and a 100-mA LDO for memory retention operations. These features allow the TPS65073RSLR to deliver precise power to sensitive components, ensuring optimal performance and longevity.

One of the key attributes of the TPS65073RSLR is its high efficiency, which is particularly beneficial for battery-operated devices. The PMIC is designed to minimize power loss and extend battery life, making it an excellent choice for mobile phones, tablets, and other portable electronics. Additionally, the device supports dynamic voltage scaling, which allows the processor to adjust power levels based on performance demands, thereby reducing overall power consumption.

The TPS65073RSLR is also equipped with a range of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown. These safety mechanisms ensure that the connected components are safeguarded against various electrical anomalies, contributing to system reliability and stability.

For design flexibility, the TPS65073RSLR offers programmable sequencing and timing, which can be configured to meet the specific startup requirements of different processors or systems. This level of customization is invaluable for designers seeking to optimize their power management architecture.

Overall, the TPS65073RSLR from Texas Instruments represents a robust and versatile power management solution that combines performance, efficiency, and protection in a single package. Its integration of multiple power rails and advanced features make it an ideal choice for designers aiming to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess