EN
  • EN
  • DE

TS5A4597DBVRG4

Part No TS5A4597DBVRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Single-Channel 8-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 450 MHz
Case / Package SOT-23
Height 1.15 mm
Lead Free Lead Free
Length 2.9 mm
Max Operating Temperature 85 °C
Max Supply Current 250 nA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 10 nA
Number of Channels 1
Number of Inputs 1
Number of Outputs 1
Number of Pins 5
Operating Supply Current 10 nA
Packaging Tape and Reel
Radiation Hardening No
Resistance 8 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Turn-Off Delay Time 14 ns
Turn-On Delay Time 17 ns
Weight 11.198062 mg
Width 1.6 mm
Win Source Part Number 1219142-TS5A4597DBVRG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A4597DBVRG4 CAD Model

Description

The TS5A4597DBVRG4 is a high-performance, single-channel 2:1 analog switch from Texas Instruments, designed to operate within a wide voltage range of 2.3V to 5.5V. This versatile component is a critical building block in a variety of electronic systems, offering a low on-state resistance and minimal charge injection, making it an ideal choice for applications requiring high precision and efficiency.

Key Features

  • Voltage Range: The device operates from a single supply voltage ranging from 2.3V to 5.5V, making it suitable for both low-power and standard applications.
  • Low On-State Resistance: With a typical on-state resistance of just 0.5 ohms, the TS5A4597DBVRG4 ensures minimal signal distortion and power loss, enhancing overall system performance.
  • High-Speed Switching: Fast switching speeds enable the device to handle high-frequency signals with ease, which is crucial for data acquisition and communication systems.
  • Single Channel 2:1 Multiplexer/Demultiplexer Function: The device can be used to route signals from two inputs to one output or vice versa, adding flexibility to circuit designs.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, thereby reducing signal noise and potential data corruption.
  • Low Charge Injection: The switch exhibits minimal charge injection, preserving signal integrity and reducing errors in sensitive analog applications.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The TS5A4597DBVRG4 is suitable for a broad range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits
  • Portable Devices

With its compact SOT-23-6 package, the TS5A4597DBVRG4 is designed for space-constrained applications, providing high-performance switching capability without compromising on board space. Texas Instruments' commitment to quality and performance makes this analog switch a reliable and efficient choice for designers seeking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5539 $52.6205
225+ $0.4545 $102.2625
345+ $0.4403 $151.9035
470+ $0.4261 $200.2670
610+ $0.4119 $251.2590
815+ $0.3693 $300.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,955 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess