EN
  • EN
  • DE
  • IT

TS5A3157DCKRG4

Part No TS5A3157DCKRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 8.5ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -66dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 081816-TS5A3157DCKRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TS5A3157DCKRG4 CAD Model

Description

Product Overview: Texas Instruments TS5A3157DCKRG4

The Texas Instruments TS5A3157DCKRG4 is a high-performance, single-pole double-throw (SPDT) analog switch designed for precision applications in today's advanced electronic systems. This component is part of Texas Instruments' extensive range of switch and multiplexer devices, known for their reliability and performance.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 0.5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.3V to 5.5V, making it suitable for a multitude of applications including both 3.3V and 5V systems.
  • Single Supply Operation: The TS5A3157DCKRG4 is designed for single supply operation, simplifying the power design of the system it is integrated into.
  • Low Power Consumption: With its low power consumption, this analog switch is an excellent choice for power-sensitive applications.
  • High ESD Protection: The device offers robust Electrostatic Discharge (ESD) protection, ensuring durability and longevity even in harsh electrical environments.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, making it versatile for various signal routing applications.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that the break-before-make switching action occurs, eliminating the chance of both switches being on at the same time.

Applications

The TS5A3157DCKRG4 is ideal for a wide range of applications, including:

  • Signal routing in audio, video, and data systems
  • Communication devices
  • Portable electronics
  • Medical equipment
  • Test and measurement setups

Package and Quality

The switch comes in a compact SC70 package, which is highly suitable for space-constrained applications. Texas Instruments ensures that each device meets stringent quality standards, delivering performance and reliability that engineers can trust for their critical designs.

With its combination of low on-state resistance, wide operating voltage range, and ESD protection, the TS5A3157DCKRG4 from Texas Instruments is an excellent choice for designers looking to incorporate a high-quality SPDT analog switch into their electronic systems.

You May Also Be Interested in

ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2600 $200.2000
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess