EN
  • EN
  • DE

TS5A2066DCTR

Part No TS5A2066DCTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.8ns, 3.6ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 5.5pF, 5.5pF
Max Leakage Current (IS off) 30nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SM8
Win Source Part Number 1114411-TS5A2066DCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A2066DCTR CAD Model

Description

The TS5A2066DCTR from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch that is designed for 1.65-V to 5.5-V single-supply applications. This versatile switch is part of TI's extensive range of semiconductor products and is commonly used in various applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and ensures efficient signal transmission.
  • Single-Supply Operation: Operating from a single supply voltage ranging from 1.65 V to 5.5 V, the TS5A2066DCTR is suitable for battery-powered and portable devices.
  • High-Speed Switching: With fast switching speeds, the device is capable of handling high-frequency signals with minimal propagation delay.
  • Low Power Consumption: The switch is designed for low power consumption, making it ideal for power-sensitive applications.
  • Break-Before-Make Switching: It ensures that one path is disconnected before another is connected, preventing signal cross-talk and shorting.

Applications

The TS5A2066DCTR is suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Test equipment

Package and Availability

The device is available in a compact SMD package (DCT suffix), specifically in the SOT-23-6 package, which is ideal for space-constrained applications. The product is supplied on tape and reel, facilitating automated assembly processes for mass production.

Quality and Reliability

As with all Texas Instruments products, the TS5A2066DCTR is designed to meet high standards of quality and reliability. Customers can expect consistent performance and durability from this analog switch, backed by TI's rigorous testing and quality control procedures.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4953 $52.0065
220+ $0.4640 $102.0800
335+ $0.4483 $150.1805
480+ $0.4170 $200.1600
625+ $0.4013 $250.8125
780+ $0.3856 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,010 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess