Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB
Switch Circuit DP3T
Number of Channels 1
On-State Resistance (Maximum) 7 Ohm
Operating Supply Voltage 2.5 V ~ 4.3 V
-3db Bandwidth 6.5GHz
Features USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WFQFN
Manufacturer Package 12-WQFN (1.8x1.8)
Win Source Part Number 1274331-TS3USB3031RMGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3USB3031
Introduction Date July 03, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3USB3031RMGR CAD Model

Description

Product Overview: TS3USB3031RMGR

The TS3USB3031RMGR is a high-performance, integrated switch designed by Texas Instruments to cater to the advanced requirements of USB 3.0 data and power multiplexing. This product is part of the Texas Instruments portfolio of switch ICs that are engineered to provide efficient, seamless switching between various data and charging interfaces.

Key Features

  • USB 3.0 Compatibility: The device supports SuperSpeed USB 3.0 signals, ensuring fast data transfer rates of up to 5 Gbps, which is essential for applications requiring quick data synchronization and file transfers.
  • Low On-Resistance: With a low on-resistance of typically 4.5 ohms for the data switch and 6 ohms for the power switch, the TS3USB3031RMGR ensures minimal signal attenuation, providing a reliable and efficient signal routing solution.
  • Power Multiplexing: The switch allows for the multiplexing of USB 3.0 or USB 2.0 data lines with additional power or sideband use, offering versatility for various USB configurations and applications.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static damage, enhancing its robustness and longevity in consumer electronics that are frequently connected and disconnected.
  • Space-Saving Design: Housed in a compact 16-pin UQFN package, the TS3USB3031RMGR is ideal for space-constrained applications, enabling designers to maintain a small form factor in their designs.

Applications

The TS3USB3031RMGR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Laptops and Ultrabooks
  • Desktop computers and workstations
  • USB hubs and docking stations
  • Peripheral devices requiring USB connectivity

Technical Specifications

Below are some of the technical specifications that make the TS3USB3031RMGR a reliable choice for designers and engineers:

  • Supply Voltage: Operating between 2.3V and 4.3V, it can easily integrate into various system power schemes.
  • Bandwidth: The switch offers a wide bandwidth to accommodate the high-speed data rates of USB 3.0 signals.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for use in diverse environments.

Overall, the TS3USB3031RMGR from Texas Instruments is a versatile, high-performance solution for USB data and power switching applications, offering reliability, speed, and integration ease for designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO CROSSPOINT SWIT 100LQFP
Need more? Email Us
ECAD model for AD8114ASTZ
Intersil
IC USB SWITCH DUAL SP3T 12UTQFN
Lowest to €0.3078
ECAD model for ISL54214IRUZ-T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to €4.2608
ECAD model for MAX14508EEVB+T
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to €0.8552
ECAD model for ISL54200IRZ
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC
Lowest to €8.1480
ECAD model for LMH6570MA/NOPB
Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to €148.0068
ECAD model for PEX8615-BA50BC G
Intersil
IC USB SWITCH DUAL SPDT 10UTQFN
Lowest to €1.0013
ECAD model for ISL54400IRUZ-T
Maxim Integrated
IC MULTIPLEXER 2X1 28TQFN
Lowest to €6.4114
ECAD model for MAX4885AEETI+T
Lattice Semiconductor Corporation
Lowest to €16.1316
ECAD model for ISPGDX160VA-3B208-5I

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.0954 €49.2908
90+ €1.0260 €92.3374
140+ €0.9914 €138.7922
200+ €0.9220 €184.3988
260+ €0.8873 €230.6992
320+ €0.8527 €272.8659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,610 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention